EN
  • EN
  • DE

LTC5507ES6#TRMPBF

Part No LTC5507ES6#TRMPBF
Manufacturer Linear Technology
Catalog RF Detectors
Description IC DETEC RF 100KHZ-1GHZ TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Frequency 100kHz to 1GHz
RF Type General Purpose
Input Range -34dBm to 14dBm
Supply Voltage - Operating 2.7 V to 6 V
Operating Supply Current 550μA
Case / Package TSOT-23-6
Win Source Part Number 1063758-LTC5507ES6#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC5507ES6#TRMPBF CAD Model

Description

The LTC5507ES6#TRMPBF is a high-performance RF power detector from Linear Technology, designed to provide precise and reliable measurement of signal strength in wireless and RF systems. This versatile component is housed in a compact TSOT-23 package, making it an ideal choice for space-constrained applications where accuracy and small form factor are critical.

Key Features

  • Frequency Range: The LTC5507ES6#TRMPBF operates over a broad frequency range of 100kHz to 1GHz, making it suitable for a wide variety of RF applications, including cellular, PCS, GSM, and ISM band systems.
  • Dynamic Range: With an impressive dynamic range of 40dB, this RF power detector can accurately measure signal levels from -34dBm up to 6dBm, ensuring precise readings across various signal strengths.
  • Temperature Compensated: The device features built-in temperature compensation, which maintains performance across a temperature range of -40°C to 85°C, ensuring reliable operation in diverse environmental conditions.
  • Low Power Consumption: Its low operating supply voltage of 2.7V to 6V and a typical supply current of just 1.4mA make it an energy-efficient choice for battery-powered devices.

Applications

The LTC5507ES6#TRMPBF is versatile and can be used in a variety of applications, including:

  • Wireless base stations
  • RF power amplifier control
  • Portable wireless devices
  • Signal strength indication for receivers
  • Transmitter leakage detection

Product Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC5507ES6#TRMPBF is no exception. It is designed to meet rigorous industry standards for performance and reliability. The product is available in tape and reel packaging, denoted by the 'TR' in the part number, which facilitates automated manufacturing processes. The 'MPBF' suffix indicates a lead-free, RoHS-compliant device, aligning with environmental standards and regulations.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 6WSON
Lowest to $2.7799
MACOM Technology Solutions
DETECTOR, DIODE
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1775 $55.5975
18+ $5.7865 $104.1570
27+ $5.5910 $150.9570
39+ $5.2000 $202.8000
50+ $5.0046 $250.2300
63+ $4.8091 $302.9733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,770 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess