EN
  • EN
  • DE

HMC6023MS8ETR

Part No HMC6023MS8ETR
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC / RF Detector IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Detectors
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 714397-HMC6023MS8ETR
Ultra Librarian 3D Model Ultra Librarian HMC6023MS8ETR CAD Model

Description

Product Overview: HMC6023MS8ETR by Analog Devices Inc.

The HMC6023MS8ETR is a high-performance RF mixer product designed and manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This advanced mixer component is part of Analog Devices' Hittite Microwave product line and is engineered to meet the demanding requirements of modern RF and microwave systems.

As a fundamental building block in RF design, the HMC6023MS8ETR offers exceptional conversion performance and is well-suited for applications such as wireless infrastructure, satellite communications, test equipment, and broadband receivers. Its versatility allows it to be used in both upconversion and downconversion processes, making it an ideal choice for designers looking to achieve optimal signal integrity in their RF pathways.

Key Features:

  • Frequency Range: The HMC6023MS8ETR operates over a broad frequency range, providing designers with the flexibility to use it in various applications without sacrificing performance.
  • High Linearity: This mixer boasts high linearity, ensuring that signal integrity is maintained even under challenging conditions and high signal levels.
  • Low Noise Figure: The low noise figure of the HMC6023MS8ETR minimizes additional noise in the signal chain, leading to clearer signal transmission and reception.
  • Surface-Mount Package: Packaged in an MS8E surface-mount package, the HMC6023MS8ETR is designed for easy integration into a wide range of electronic assemblies.
  • RoHS Compliant: Compliance with the RoHS directive makes this product suitable for use in environmentally sensitive applications and markets that demand lead-free components.

Applications:

  • Wireless Infrastructure
  • Satellite Communications
  • Test and Measurement Equipment
  • Broadband Receivers and Transceivers

The HMC6023MS8ETR is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the RF and microwave industry. Its robust design and superior performance characteristics make it an excellent choice for engineers looking to enhance their systems with a mixer that delivers both precision and durability.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3229 $51.1038
53+ $1.9060 $101.0180
82+ $1.8464 $151.4048
112+ $1.7869 $200.1328
145+ $1.7273 $250.4585
194+ $1.5486 $300.4284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess