Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Reference Design
Function Power Amplifier Biasing and Monitoring
Embedded No
Utilized IC / Part MAX2291
Primary Attributes 2.7V ~ 4.2V Single Supply
Supplied Contents Board(s)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 209768-MAX2291EBA
Ultra Librarian 3D Model Ultra Librarian MAX2291EBA CAD Model

Description

The MAX2291EBA from Maxim Integrated is a high-performance RF power transistor designed to deliver exceptional efficiency and power for a variety of applications. Aimed at the telecommunications market, this component is particularly suited for use in mobile and base station equipment, where reliable and efficient RF power amplification is critical.

Key Features:

  • High Efficiency: The MAX2291EBA is engineered to provide high efficiency, which is essential for conserving battery life in portable devices and reducing heat dissipation in high-power applications.
  • Wide Frequency Range: This transistor operates effectively across a broad frequency range, making it versatile for different RF applications.
  • Integrated Functionality: It includes integrated features that reduce the need for external components, simplifying design and saving board space.
  • Robust Thermal Performance: The device is encapsulated in a thermally efficient package that helps to manage heat, ensuring stable performance under varying operating conditions.
  • High Linearity: The MAX2291EBA provides excellent linearity, which is crucial for maintaining signal fidelity and reducing distortion in communication systems.

Applications:

  • Mobile Communications
  • Base Station Power Amplifiers
  • Portable Radio Systems
  • RFID Readers
  • Wireless Infrastructure

The MAX2291EBA is designed to be a reliable and durable choice for designers looking to optimize their RF power amplification requirements. With its combination of high efficiency, wide frequency range, and integrated features, this RF power transistor from Maxim Integrated is an excellent choice for a wide range of high-performance applications.

Technical Specifications:

For detailed technical specifications, designers and engineers should consult the MAX2291EBA datasheet, which provides in-depth information on electrical characteristics, pin configurations, package details, and application guidelines to ensure optimal usage of the device.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR TPS65800 / TPS65800 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65800EVM
Texas Instruments
EVAL MODULE FOR TPS2065CDBV-636 / TPS2065DBV USB Power Switch Evaluation Board
Lowest to $62.5433
ECAD model for TPS2065CDBVEVM-636
Exar Corporation
EVAL BOARD FOR M2752-A 44PLCC
Need more? Email Us
ECAD model for XR16M2752IJ-0A-EB
STMicroelectronics
BOARD EVAL FOR VND5E050K / VND5E050K Current Limit Switch Evaluation Board Automotive
Lowest to $24.8854
ECAD model for EV-VND5E050K
STMicroelectronics
EVAL BOARD VN7050AS / VN7050AS Current Limit Switch Evaluation Board Automotive
Need more? Email Us
ECAD model for EV-VN7050AS
Texas Instruments
XIO2200AEVM / XIO2200A Interface Controller Development Kit
Need more? Email Us
ECAD model for XIO2200AEVM
Cirrus Logic Inc.
KIT - WM8224 KIT CDB6109 MB DC
Need more? Email Us
ECAD model for CDKWM8224-S-1
STMicroelectronics
BOARD EVAL FOR VNQ5027AK / VNQ5027AK Gate and Power Driver Evaluation Board
Need more? Email Us
ECAD model for EV-VNQ5027AK
Texas Instruments
KIT PRODUCT DESIGN FOR TUSB3410 / TUSB3410 USB Interface IC Interface Board
Need more? Email Us
ECAD model for TUSB3410UARTPDK

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention