EN
  • EN
  • DE

LTC4558EUD#PBF

Part No LTC4558EUD#PBF
Manufacturer Linear Technology
Catalog RF Misc ICs and Modules
Description IC SIM/SMART CARD PS 20-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube
Function Power Management, Signal Level Translation
RF Type Cellular, 3G, GSM
Secondary Attributes SIM and Smart Card Interface
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (3x3)
Manufacturer Homepage www.linear.com
Win Source Part Number 747013-LTC4558EUD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4558
Introduction Date January 16, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC4558EUD#PBF CAD Model

Description

LTC4558EUD#PBF Product Overview

The LTC4558EUD#PBF is a dual SIM/Smart Card power supply and level translator from Linear Technology, designed to meet the needs of multi-SIM mobile devices and telecommunication systems. This integrated circuit (IC) is engineered to provide a seamless interface between low voltage baseband processors and SIM or Smart Card modules, which typically operate at higher voltages.

Key Features

  • Dual LDO Regulators: The LTC4558EUD#PBF includes two low-dropout regulators that provide the required 3V or 1.8V to the SIM/Smart Cards, ensuring compatibility with different card standards.
  • Automatic Level Translation: This device features automatic bidirectional level translation between the baseband processor I/O voltage and the SIM/Smart Card voltage, facilitating communication between components without additional external circuitry.
  • Independent Control: Each SIM/Smart Card interface can be independently controlled, allowing for flexibility in system design and power savings when one of the cards is inactive.
  • ESD Protection: The IC is equipped with robust electrostatic discharge (ESD) protection for both the SIM/Smart Card interfaces, safeguarding the device from damage due to static electricity.
  • Thermal Protection: Built-in thermal shutdown features protect the LTC4558EUD#PBF from overheating, enhancing the reliability and longevity of the product.

Applications

The LTC4558EUD#PBF is particularly useful in applications that require the management of multiple SIM or Smart Cards, such as:

  • Multi-SIM mobile phones
  • Telecommunication infrastructure
  • Point of Sale (POS) terminals
  • Security systems
  • Networking equipment

Package and Quality

Encased in a compact 16-lead QFN package, the LTC4558EUD#PBF is designed for space-constrained applications. It is RoHS compliant and lead-free, making it suitable for use in environmentally sensitive products. The device's quality is backed by Linear Technology's reputation for producing high-performance, reliable components.

In summary, the LTC4558EUD#PBF from Linear Technology is an advanced solution for managing dual SIM/Smart Card operations, providing power supply regulation, level translation, and protection features in a single, compact package.

You May Also Be Interested in

MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.6285 $73.2570
4+ $30.0543 $120.2172
6+ $29.1152 $174.6912
9+ $28.1762 $253.5858
11+ $27.2372 $299.6092
15+ $24.4190 $366.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess