EN
  • EN
  • DE

TCP-3112H-DT

Part No TCP-3112H-DT
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC PTIC TUNABLE 1.2PF WLCSP / Passive Tunable Integrated Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Function Analog Tunable Capacitor
Frequency 700MHz ~ 2.7GHz
RF Type General Purpose
Manufacturer Package 8-XFBGA, WLCSP
Supplier Device Package 8-WLCSP (0.83x0.65)
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803279-TCP-3112H-DT
Ultra Librarian 3D Model Ultra Librarian TCP-3112H-DT CAD Model

Description

The TCP-3112H-DT from ON Semiconductor is a state-of-the-art timing controller designed to meet the demanding requirements of high-resolution display systems. This advanced timing controller is an integral component for driving TFT LCD panels, offering designers a robust solution for a wide range of applications including televisions, desktop monitors, laptops, and other advanced display devices.

Key Features

  • High-Speed Operation: The TCP-3112H-DT operates at high frequencies, ensuring smooth and clear image rendering on displays. It is well-suited for high-definition content, providing end-users with an exceptional visual experience.
  • Advanced Image Processing: This timing controller comes with sophisticated image processing capabilities that enhance image quality through features such as dynamic contrast adjustment and color management.
  • Multi-Interface Support: It supports a variety of video interfaces, including LVDS (Low-Voltage Differential Signaling) and V-by-One® HS, facilitating flexible design options for product developers.
  • Low Power Consumption: Designed with energy efficiency in mind, the TCP-3112H-DT helps in reducing the overall power consumption of display systems, contributing to longer battery life in portable devices and lower energy costs in stationary applications.
  • Compact Design: The compact footprint of the TCP-3112H-DT allows for integration into slim and sleek display designs, enabling modern, space-saving products.

Applications

The versatility of the TCP-3112H-DT makes it suitable for a diverse range of display applications. It is an excellent choice for:

  • High-Definition Televisions (HDTVs)
  • Computer Monitors
  • Laptop Screens
  • Industrial Displays
  • Medical Imaging Equipment

Reliability and Support

ON Semiconductor is known for its commitment to quality and reliability. The TCP-3112H-DT is built to the highest standards and is backed by ON Semiconductor's comprehensive technical support and documentation. This ensures that designers and manufacturers can integrate this timing controller into their products with confidence, knowing they have the backing of a trusted industry leader.

You May Also Be Interested in

MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
TRIPLEXER FILTER MOCA
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0614 $60.6140
24+ $4.9734 $119.3616
36+ $4.8187 $173.4732
50+ $4.6627 $233.1350
65+ $4.5080 $293.0200
86+ $4.0413 $347.5518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,660 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess