EN
  • EN
  • DE

LTC4416EMS#PBF

Part No LTC4416EMS#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Source Selector Switch
Polarity P-Channel
Delay Time - ON 60μs
Delay Time - OFF 30μs
Operating Supply Current 130μA
Supply Voltage - Operating 3.6 V to 36 V
Applications Battery Backup, Industrial/Automotive, High Current Switch
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 1063701-LTC4416EMS#PBF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LTC4416EMS#PBF CAD Model

Description

Product Overview: LTC4416EMS#PBF

The LTC4416EMS#PBF is a sophisticated power path controller designed by Linear Technology, now part of Analog Devices, to manage dual, prioritized power sources for systems that must remain operational regardless of the state of the input power. This component ensures seamless transitions between sources, making it an essential element in critical applications where power reliability is paramount.

Key Features

  • Dual Power Path Control: The LTC4416EMS#PBF can seamlessly switch between two power sources, giving preference to the higher priority supply without interruption to the output.
  • Low Loss Operation: With its low on-resistance (R<sub>ON), this device minimizes the voltage drop and power dissipation, ensuring efficient power delivery.
  • Wide Operating Voltage Range: The device supports a broad range of input voltages from 2.5V to 36V, making it versatile for various applications and power systems.
  • Automatic Switchover: The LTC4416EMS#PBF automatically transitions between power sources when the primary source fails or falls below a preset threshold.
  • Adjustable Under-Voltage Lockout: Users can set the under-voltage lockout threshold to ensure the device switches to the secondary power source only when necessary.

Applications

The LTC4416EMS#PBF is ideal for a wide range of applications where continuous power is crucial. These include:

  • Redundant power supply systems
  • Automotive and industrial systems
  • Portable and battery-powered equipment
  • Uninterruptible power supplies (UPS)
  • Medical devices with critical power requirements

Reliability and Quality

Enclosed in a compact 10-lead MSOP package, the LTC4416EMS#PBF is designed to meet stringent quality standards, ensuring reliable performance in demanding environments. Its robust design can withstand the rigors of industrial and automotive applications, while its precision control protects sensitive electronics from power anomalies.

Conclusion

With its advanced power management capabilities, the LTC4416EMS#PBF from Linear Technology is an indispensable component for systems requiring fail-safe power supply switching. Its ease of use, combined with high efficiency and reliability, make it a top choice for engineers and designers looking to enhance system resilience and maintain uninterrupted operation.

You May Also Be Interested in

Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Maxim Integrated
IC OR CTRLR SRC SELECT 16SOIC
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP
Lowest to $13.5416
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $10.1112
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $4.4336
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $14.5522
Infineon Technologies
IC OR CTRLR N+1 20QFN
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $7.3309

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9933 $55.9531
16+ $6.5586 $104.9376
24+ $6.3537 $152.4888
33+ $6.1487 $202.9071
43+ $5.9438 $255.5834
57+ $5.3289 $303.7473
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess