EN
  • EN
  • DE

MA127-TX

Part No MA127-TX
Manufacturer Panasonic
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOT163
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 747172-MA127-TX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MA127-TX CAD Model

Description

The MA127-TX is a transmitter module manufactured by Panasonic. While specific details can vary, it is generally designed for remote control or wireless data transmission applications. Information on frequency, power output, and modulation type are necessary to fully understand its usage.

Applications:

  • Remote Control Systems: For controlling devices wirelessly, such as televisions, DVD players, and other home entertainment equipment.
  • Wireless Security Systems: Used in alarm systems and access control systems for transmitting signals from sensors to a central control unit.
  • Industrial Control Applications: For remote monitoring and control of machinery and processes in industrial environments.
  • Garage Door Openers: Transmitting signals to activate the garage door opening mechanism.
  • Smart Home Devices: Used to communicate with other devices in a smart home ecosystem.

Features:

  • Compact Size: Designed for easy integration into various devices and systems.
  • Low Power Consumption: Optimised for long battery life in remote control applications.
  • Reliable Transmission: Provides a stable and reliable wireless communication link.

Benefits:

  • Wireless Control: Enables convenient remote control of devices without the need for physical connections.
  • Enhanced Mobility: Allows users to control devices from a distance, providing greater flexibility and convenience.
  • Improved Efficiency: Streamlines control processes and reduces the need for manual intervention.

Additional Details:

The operating frequency and modulation type of the MA127-TX are critical specifications that determine its compatibility with receiving devices. The power output determines the range of the transmitter. Detailed specifications can be found in the product datasheet. It's very important to review the relevant datasheet for specific electrical characteristics, and recommended operating conditions. This ensures correct operation and long product life.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess