EN
  • EN
  • DE

ENC424J600-I/PT

Part No ENC424J600-I/PT
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTRLR W/SPI 44-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose Controller
Standards 10/100 Base-T PHY
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 96mA
Temperature Range - Operating -40°C to 85°C
Case / Package 44-TQFP (10x10)
Win Source Part Number 203656-ENC424J600-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian ENC424J600-I/PT CAD Model

Description

Microchip Technology's ENC424J600-I/PT Ethernet Controller

The ENC424J600-I/PT by Microchip Technology is a stand-alone Ethernet controller with an integrated MAC and PHY, providing a high-performance solution for embedded applications requiring network connectivity. This powerful controller is designed to serve a range of applications, from home automation systems to industrial controls, and is particularly well-suited for Internet of Things (IoT) devices.

Key Features:

  • High-Performance Ethernet: The ENC424J600-I/PT offers a 10/100 Base-TX Ethernet connection, ensuring fast and reliable network communication.
  • Integrated MAC and PHY: With both the Media Access Control (MAC) and Physical Layer (PHY) built-in, this controller simplifies design efforts and reduces the need for additional components.
  • Flexible Interface Options: It supports both Parallel and Serial (SPI) interfaces, allowing for easy integration with a wide range of microcontrollers.
  • Memory: It includes a 24-Kbyte RAM buffer for efficient handling of network data packets.
  • Advanced Features: The device supports Auto-negotiation, Auto-MDIX, and IEEE 802.3x full-duplex flow control for enhanced network performance and reliability.
  • Security: Built-in encryption engines support AES, DES, and 3DES algorithms, providing robust network security capabilities.
  • Power Management: The ENC424J600-I/PT is designed with power-saving features, including Energy Detect Power-Down and Wake-on-LAN functionality.
  • Package: This controller is available in a 44-pin TQFP package, making it suitable for space-constrained applications.

Applications:

The ENC424J600-I/PT is versatile and can be used in a variety of networked devices, including:

  • IoT devices
  • Home automation systems
  • Industrial control systems
  • Smart sensors
  • Networked appliances
  • Remote monitoring devices

With its robust feature set and ease of integration, the ENC424J600-I/PT from Microchip Technology is an excellent choice for designers and engineers looking to add Ethernet connectivity to their embedded projects.

You May Also Be Interested in

Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Maxim Integrated
Lowest to $10.0855

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7519 $52.2709
23+ $4.4512 $102.3776
35+ $4.3008 $150.5280
50+ $4.0000 $200.0000
65+ $3.8497 $250.2305
82+ $3.6993 $303.3426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,252 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess