EN
  • EN
  • DE

SN761646RHBR

Part No SN761646RHBR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description DIGITAL TV TUNER IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Tuner
Applications Digital TV, CATV, Set Top Boxes
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 1256404-SN761646RHBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN761646
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN761646RHBR CAD Model

Description

The SN761646RHBR is a state-of-the-art integrated circuit (IC) from Texas Instruments, designed to offer a robust solution for radio frequency (RF) applications. This IC is particularly well-suited for use in digital radio systems, wireless communication devices, and other advanced RF transmission technologies.

Key Features

  • High Integration: The SN761646RHBR combines multiple functions into a single chip, which helps to reduce the overall component count in the final product design. This integration simplifies the circuit complexity and can lead to a more compact and cost-effective end product.
  • Frequency Range: It operates across a broad frequency range, making it versatile for various applications in the RF domain. This flexibility allows designers to use the same IC in different products, saving on design time and costs.
  • Power Efficiency: Designed with power efficiency in mind, the SN761646RHBR helps to extend the battery life of portable devices, which is critical for today's mobile and wireless technology.
  • Performance: The IC delivers high performance with a focus on maintaining signal integrity, which is crucial for maintaining the quality of communication in RF systems.

Applications

The SN761646RHBR is suitable for a wide range of applications, including but not limited to:

  • Wireless communication systems
  • Digital radio and broadcasting
  • RF transceivers
  • Telemetry and remote control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN761646RHBR is no exception. Manufactured to meet high standards, this IC is built to perform consistently over a wide range of operating conditions and is designed to withstand the rigors of real-world use.

Product Availability

The SN761646RHBR is available in a compact QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications. The product is available through Texas Instruments' distribution network, ensuring easy access for designers and manufacturers around the globe.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess