EN
  • EN
  • DE

LMX2434TMC

Part No LMX2434TMC
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828029-LMX2434TMC
Ultra Librarian 3D Model Ultra Librarian LMX2434TMC CAD Model

Description

LMX2434TMC - PLLatinum™ Dual Frequency Synthesizer for RF Personal Communications

The LMX2434TMC from Texas Instruments is a high-performance, dual-frequency synthesizer that is designed to provide local oscillator (LO) generation for RF personal communications. This versatile component is part of TI's PLLatinum™ series and is specifically engineered to meet the stringent requirements of wireless systems such as GSM, PCS, DCS, and WCDMA.

Featuring a dual modulus prescaler, the LMX2434TMC can support a wide range of frequency plans. The device includes two fully integrated phase-locked loops (PLLs) with a low-noise, high-frequency VCO (Voltage-Controlled Oscillator) and tank circuit, and a fastlock feature that minimizes lock time and supports frequency hopping applications.

Key features of the LMX2434TMC include:

  • 3.0 V to 3.6 V operation for compatibility with a variety of system voltages.
  • A low phase noise floor, which is critical for maintaining signal integrity in communication systems.
  • Serial interface for programming and control, allowing for easy integration into system designs.
  • Power-saving features such as a high impedance bias mode and current adjustments to optimize performance for specific applications.
  • Compact micro SMD package, making it suitable for space-constrained applications.

The LMX2434TMC's advanced technology and design not only provide superior performance but also ensure reliability and consistency across different environmental conditions. Its robust construction is built to withstand the demands of high-volume production, making it an ideal choice for manufacturers seeking a dependable component for their RF solutions.

With Texas Instruments' commitment to quality and innovation, the LMX2434TMC stands out as a premier choice for designers looking to implement a dual-frequency synthesizer in their RF communication systems. Whether for mobile phones, wireless infrastructure, or other personal communication devices, the LMX2434TMC provides the precision and performance necessary to maintain clear and stable wireless connections.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6001 $52.0020
47+ $2.1335 $100.2745
73+ $2.0668 $150.8764
100+ $2.0001 $200.0100
130+ $1.9335 $251.3550
174+ $1.7334 $301.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess