EN
  • EN
  • DE

LTC4358IFE#TRPBF

Part No LTC4358IFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description OR Controller N-Channel Single 0.04Ohm Automotive 16-Pin TSSOP EP T/R / IC OR CTRLR N+1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type N+1 ORing Controller
Channel Type Type N
Internal Switch(s) Yes
Delay Time - ON 200μs
Delay Time - OFF 300ns
Current - Output (Maximum) 5A
Operating Supply Current 600μA
Operating Supply Voltage 9 V ~ 26.5 V
Applications N+1 Power Supplies, High Availability
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 784113-LTC4358IFE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4358
Introduction Date July 18, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4358IFE#TRPBF CAD Model

Description

Linear Technology's LTC4358IFE#TRPBF - Ideal Diode Controller with Reverse Input Protection

The LTC4358IFE#TRPBF is a high-performance ideal diode controller from Linear Technology, designed to replace power Schottky diodes with N-channel MOSFETs in power-path applications, providing a more efficient and heat-resistant solution. This product is particularly suitable for systems that require low forward voltage and reverse input protection, ensuring that power supplies are effectively isolated in the event of a reverse input condition.

Key Features and Benefits

  • Low Loss Replacement for Schottky Diodes: The LTC4358IFE#TRPBF offers a significant reduction in power loss compared to traditional Schottky diodes, thanks to its low on-resistance when used with N-channel MOSFETs.
  • Reverse Input Protection: This device automatically disconnects the load from the power supply under reverse voltage conditions, safeguarding the system from potential damage.
  • Wide Operating Voltage Range: It operates smoothly over a wide voltage range from 9V to 80V, making it versatile for various applications including automotive, industrial, and telecom systems.
  • Adjustable Turn-On Voltage: Users can set the turn-on voltage threshold according to their specific requirements, providing flexibility in different circuit configurations.
  • No Reverse DC Current: The LTC4358IFE#TRPBF prevents any DC current from flowing in the reverse direction, protecting the circuit and reducing the risk of unintended power dissipation.
  • Charge Pump for Driving Large Gate Capacitances: The integrated charge pump ensures that even MOSFETs with large gate capacitances can be driven effectively, maintaining fast turn-on times.

Applications

The LTC4358IFE#TRPBF is ideal for a range of applications that require efficient power-path management and protection, including:

  • ORing Power Supplies
  • Redundant Power Supplies
  • Automotive Systems
  • Telecom Infrastructure
  • High-Current Diode Applications

With its robust design and versatile features, the LTC4358IFE#TRPBF from Linear Technology is an excellent choice for engineers looking to enhance system reliability and efficiency in power management applications. Its ability to handle high voltages and currents while providing critical protection against reverse inputs makes it a dependable component for any power supply design.

You May Also Be Interested in

Linear Technology
IC OR CTRLR LOAD SHARE 16DFN
Lowest to $11.2328
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP / OR Controller Bridge Rectifier N-Channel Bridge (1) 8-PDIP
Need more? Email Us
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.2863
Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5164 $50.3280
49+ $2.0647 $101.1703
75+ $2.0002 $150.0150
104+ $1.9357 $201.3128
134+ $1.8712 $250.7408
179+ $1.6776 $300.2904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess