EN
  • EN
  • DE

LTC4414EMS8#PBF

Part No LTC4414EMS8#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Source Selector Switch
Polarity P-Channel
Delay Time - ON 600μs
Delay Time - OFF 20μs
Operating Supply Current 33μA
Supply Voltage - Operating 3 V to 36 V
Applications Battery Backup, Industrial/Automotive, High Current Switch
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 020667-LTC4414EMS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4414EMS8#PBF CAD Model

Description

LTC4414EMS8#PBF - Low Loss PowerPath Controller

The LTC4414EMS8#PBF is a sophisticated integrated circuit from Linear Technology, designed to manage power distribution in dual-supply systems. This device ensures seamless transition between two power sources, making it an essential component in systems that require a reliable backup power source or need to manage power between batteries and an external supply.

Key Features:

  • Low On-Resistance: The internal MOSFET switch of the LTC4414EMS8#PBF exhibits a very low on-resistance, which minimizes power loss when conducting current from the selected power source.
  • Smooth Switchover: It facilitates smooth switching between sources without causing any interruption to the load. This feature is crucial for sensitive applications where power continuity is critical.
  • Reverse Battery Protection: The device offers protection against reverse battery installation, which can prevent potential damage to the system components.
  • Minimal External Components Required: The LTC4414EMS8#PBF is designed to operate with a minimal number of external components, simplifying the design and reducing the overall solution size.
  • Wide Operating Voltage Range: It supports a broad range of input voltages, accommodating various applications and ensuring compatibility with a wide array of power sources.

Applications:

The LTC4414EMS8#PBF is versatile and can be used in numerous applications, including:

  • Redundant Power Supply Systems
  • Automotive and Industrial Systems
  • Portable and Battery-Powered Equipment
  • Medical Devices with Critical Power Requirements

Package and Quality:

The device comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. The LTC4414EMS8#PBF is also lead-free and RoHS compliant, adhering to environmental standards and ensuring a reduced environmental impact.

In summary, the LTC4414EMS8#PBF from Linear Technology is a reliable and efficient solution for managing power paths in systems that require uninterrupted power supply and high performance. Its robust feature set and ease of integration make it a popular choice for engineers and designers looking to enhance the resilience and efficiency of their power management systems.

You May Also Be Interested in

Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.3337
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5719
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746
Texas Instruments
AUTOMOTIVE 3.2-V TO 65-V REVERSE / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $2.1317
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Linear Technology
IC OR CTRLR SRC SELECT 8DFN
Lowest to $7.9164

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7976 $52.1784
22+ $4.7571 $104.6562
33+ $4.6084 $152.0772
45+ $4.4597 $200.6865
58+ $4.3111 $250.0438
78+ $3.8651 $301.4778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess