EN
  • EN
  • DE

LTC4413EDD-1#TRPBF

Part No LTC4413EDD-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 10DFN / OR Controller P-channel Dual 0.14Ohm 10-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Source Selector Switch
Polarity P-Channel
Internal Switch(s) Yes
Delay Time - ON 11μs
Delay Time - OFF 2μs
Current - Output (Max) 2.6A
Operating Supply Current 40μA
Supply Voltage - Operating 2.5 V to 5.5 V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 116366-LTC4413EDD-1#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC4413-1
Introduction Date November 16, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4413EDD-1#TRPBF CAD Model

Description

Linear Technology LTC4413EDD-1#TRPBF Dual PowerPath Controller

The LTC4413EDD-1#TRPBF is a sophisticated integrated circuit designed by Linear Technology, now part of Analog Devices, to manage power distribution in dual-battery systems. This component is ideal for systems that require a seamless transition between two power sources, ensuring a constant supply of power to critical components without interruption.

Key Features

  • Low Voltage Drop: The LTC4413EDD-1#TRPBF features a low voltage drop of just 50mV at 1A, which is crucial for maximizing efficiency and preserving battery life in portable applications.
  • Automatic Switching: It seamlessly switches between power sources when the voltage of the primary source drops below the secondary source, ensuring uninterrupted operation.
  • Reverse Battery Protection: The device includes built-in reverse battery protection, safeguarding the circuitry from potential damage due to incorrect battery installation.
  • Bidirectional Operation: This controller can conduct current in both directions, allowing for charging and discharging of batteries within the system.
  • Low Quiescent Current: With a quiescent current of only 11μA, the LTC4413EDD-1#TRPBF minimizes power consumption when in standby mode, which is ideal for battery-powered applications.

Applications

The LTC4413EDD-1#TRPBF is versatile and can be used in a variety of dual-battery systems, including but not limited to:

  • Redundant Power Supplies
  • Portable Medical Devices
  • Handheld Devices
  • Industrial/Telecom Systems

Technical Specifications

  • Package: The device comes in a 10-lead DFN (3mm x 3mm) package, which is compact and suitable for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, from -40°C to 85°C, making it reliable in extreme environments.

Overall, the LTC4413EDD-1#TRPBF from Linear Technology is a highly reliable and efficient solution for managing power in systems that require uninterrupted supply from multiple sources. Its advanced features and low power consumption make it an excellent choice for designers looking to enhance the resilience and efficiency of their power management systems.

You May Also Be Interested in

Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $1.4004
Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036
Texas Instruments
AUTOSWITCHING POWER MUX
Lowest to $4.7336
Renesas Electronics America
Automatic Battery Back-Up Switch | IC OR CTRLR SRC SELECT 8SOIC
Lowest to $17.5940
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $5.6811
Fairchild/ON Semiconductor
IC OR CTRLR SRC SELECT 16WLCSP
Lowest to $1.3671
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16DFN
Lowest to $10.6453
Texas Instruments
IC SMART DIODE CTLR 8VSSOP
Lowest to $2.2421
Renesas Electronics America
Low Voltage OR-ing FET Controller | IC OR CTRLR N+1 8MSOP
Lowest to $7.4599

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5959 $50.3631
22+ $4.5915 $101.0130
34+ $4.4480 $151.2320
47+ $4.3045 $202.3115
61+ $4.1610 $253.8210
81+ $3.7306 $302.1786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,460 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess