EN
  • EN
  • DE

LTC4352IDD#PBF

Part No LTC4352IDD#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description OR Controller N-Channel Single Automotive 12-Pin DFN EP Tube / IC OR CTRLR N+1 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type N+1 ORing Controller
Channel Type Type N
Internal Switch(s) No
Delay Time - ON 250ns
Delay Time - OFF 200ns
Operating Supply Current 1.4mA
Operating Supply Voltage 2.9 V ~ 18 V
Applications Redundant Power Supplies, Telecom Infrastructure
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (3x3)
Win Source Part Number 784098-LTC4352IDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4352
Introduction Date July 21, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4352IDD#PBF CAD Model

Description

The LTC4352IDD#PBF is a high-performance dual low voltage ideal diode controller designed by Linear Technology to replace power Schottky diodes in high-efficiency power management applications. This advanced controller provides a low loss power path by controlling external N-channel MOSFETs, which emulate ideal diode behavior. It is particularly suitable for systems where low voltage drop and minimized power dissipation are crucial.

Key Features

  • Wide Operating Voltage Range: The LTC4352 operates over a wide voltage range of 9V to 72V, making it versatile for various applications, including telecom, automotive, and industrial systems.
  • Low Forward Voltage Drop: By using N-channel MOSFETs, the controller ensures a much lower voltage drop compared to traditional Schottky diodes, which translates to higher efficiency and less heat generation.
  • Reverse Input Protection: The device can protect against reverse inputs up to -72V, safeguarding your system from potential damage due to incorrect power supply connections.
  • Automatic Control: The LTC4352 autonomously controls the forward conduction and blocking of the MOSFET to prevent reverse current, eliminating the need for external control logic.

Applications

With its robust feature set, the LTC4352IDD#PBF is ideal for a range of applications, including:

  • Redundant Power Supplies
  • ORing Power Sources
  • Automotive Systems
  • Telecommunications Equipment
  • Industrial Power Systems

Product Details

The LTC4352IDD#PBF comes in a compact 10-lead DFN package with a temperature range of -40°C to 85°C, ensuring reliable performance in various environmental conditions. Its integrated charge pump drives the gates of the external MOSFETs above the supply voltage to ensure they are fully enhanced, providing the lowest on-resistance possible.

Linear Technology's LTC4352IDD#PBF is a testament to the company's commitment to providing innovative solutions for power management challenges. By facilitating efficient power distribution and protection, this ideal diode controller is an essential component for designing reliable, high-performance electronic systems.

You May Also Be Interested in

Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-MSOP
Lowest to $43.6568
Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.3337
Linear Technology
IC OR CTRLR LOAD SHARE 16DFN
Lowest to $11.2328
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL
Lowest to $18.2150
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.8972

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6879 $58.7516
9+ $12.0516 $108.4644
13+ $11.6750 $151.7750
18+ $11.2984 $203.3712
23+ $10.9218 $251.2014
31+ $9.7919 $303.5489
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess