EN
  • EN
  • DE

LTC4352CMS#PBF

Part No LTC4352CMS#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description OR Controller N-Channel Single Automotive 12-Pin MSOP Tube / IC OR CTRLR N+1 12MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type N+1 ORing Controller
Polarity N-Channel
Delay Time - ON 250ns
Delay Time - OFF 200ns
Operating Supply Current 1.4mA
Supply Voltage - Operating 2.9 V to 18 V
Applications Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 12-MSOP
Win Source Part Number 020661-LTC4352CMS#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC4352
Introduction Date July 21, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4352CMS#PBF CAD Model

Description

The LTC4352CMS#PBF is a sophisticated dual low voltage ideal diode controller designed by Linear Technology, a company renowned for its high-performance analog integrated circuits. This component is engineered to replace power Schottky diodes with a MOSFET, providing a more efficient and robust solution for applications requiring power ORing, redundant power supplies, and reverse battery protection.

Key Features

  • Low Voltage Operation: The LTC4352 operates from 9V to 18V, catering to a wide range of low voltage applications.
  • Low Loss Replacement for Schottky Diodes: By utilizing N-channel MOSFETs, the LTC4352 offers a significant reduction in power dissipation compared to Schottky diodes, enhancing system efficiency.
  • Smooth Switchover: The controller ensures smooth switchover between supplies without oscillation, making it ideal for redundant power supply systems.
  • Reverse Input Protection: The device is capable of providing reverse input protection to prevent damage to the system in case of reverse polarity connection.
  • Adjustable Turn-On Voltage: The turn-on voltage is adjustable, allowing for flexibility in different application requirements.
  • Charge Pump: An integrated charge pump drives the gate of the external N-channel MOSFET above the source, ensuring that the MOSFET can be fully enhanced.

Applications

The LTC4352CMS#PBF is suitable for a variety of applications, including:

  • Redundant Power Systems
  • High Availability Systems
  • Industrial Power Supplies
  • Automotive Power Systems
  • Telecommunications Equipment

Product Specifications

The LTC4352CMS#PBF is packaged in a compact 10-lead MSOP, making it space-efficient for high-density circuit designs. Its operating temperature range is from -40°C to 85°C, ensuring reliability across a broad spectrum of environmental conditions. Additionally, the controller is RoHS compliant, adhering to environmental standards for hazardous substances.

Conclusion

With its high efficiency, robust protection features, and flexibility, the LTC4352CMS#PBF from Linear Technology stands out as an ideal choice for engineers looking to enhance the reliability and performance of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921
Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Renesas Electronics America
IC OR CTRLR N+1 8DFN / OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Lowest to $3.3637
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.6233
Linear Technology
IC OR CTRLR LOAD SHARE 16DFN
Lowest to $11.2328
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9165 $55.4155
16+ $6.4956 $103.9296
24+ $6.2926 $151.0224
33+ $6.0896 $200.9568
43+ $5.8866 $253.1238
57+ $5.2777 $300.8289
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess