The LTC4311CSC6#TRPBF is a high-performance I2C/SMBus active terminator from Linear Technology, designed to enhance data communication reliability and extend the length of I2C bus systems. This innovative device is a must-have for applications requiring robust and extended I2C communication capabilities.
Key Features
- Active Pull-Up: The LTC4311CSC6#TRPBF actively pulls up the SDA and SCL lines, allowing for more devices to be connected on the bus and extending the total bus length.
- High Noise Immunity: With its strong active pull-up feature, the device significantly improves noise immunity, ensuring stable communication even in electrically noisy environments.
- Low Operating Voltage: The device supports a wide operating voltage range from 2.9V to 5.5V, making it versatile for various applications.
- Capacitance Buffering: It buffers the capacitance of the bus, allowing for a larger total capacitance load and longer bus wires.
- Automatic Disconnect: The LTC4311CSC6#TRPBF features automatic disconnect when bus contention or stuck-at faults occur, providing protection to the bus and connected devices.
- Small Package: Housed in a compact SC70 package, the LTC4311CSC6#TRPBF is suitable for space-constrained applications.
Applications
The LTC4311CSC6#TRPBF is ideal for a broad range of applications, including:
- Data Communication Systems
- Embedded Systems
- Networking Equipment
- Industrial Control Systems
- Automotive Networks
Technical Specifications
Parameter
Value
Operating Voltage
2.9V to 5.5V
Package Type
SC70
Operating Temperature
-40°C to +85°C
In conclusion, the LTC4311CSC6#TRPBF from Linear Technology is an essential component for any designer looking to improve the performance and reliability of their I2C/SMBus systems. Its compact size, combined with its powerful features, makes it an excellent choice for a wide array of electronic applications.