EN
  • EN
  • DE

STGIB20M60TS-L

Part No STGIB20M60TS-L
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Description SLLIMM 2ND SERIES IPM, 3-PHASE I  /  Power Driver Module IGBT 3 Phase Inverter 600 V 25 A 26-PowerDIP Module (1.146", 29.10mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 25 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.146", 29.10mm)
Base Product Number STGIB20
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names STGIB20M60TS-L-ND,497-STGIB20M60TS-L
Standard Package 156
Win Source Part Number 1031859-STGIB20M60TS-L
Ultra Librarian 3D Model Ultra Librarian STGIB20M60TS-L CAD Model

Description

STGIB20M60TS-L - STMicroelectronics IGBT Module

The STGIB20M60TS-L is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) module designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This IGBT module is specifically engineered to provide high-efficiency power conversion in a wide range of applications, including motor drives, renewable energy inverters, and power supplies.

Key Features

  • High Power Density: The module is capable of delivering an impressive 20A of continuous collector current (Ic) at a temperature of 25°C, with a maximum operating junction temperature of 175°C, ensuring reliable performance even under high stress.
  • Low Switching Losses: With its advanced Trench gate field-stop technology, the STGIB20M60TS-L achieves low V<sub>CE(sat) and reduced switching losses, making it ideal for high-frequency applications.
  • Enhanced Ruggedness: The module is built to withstand harsh conditions and provides short-circuit capability for improved system reliability.
  • Co-Packaged Diode: Each IGBT in the module is co-packaged with a fast recovery diode, optimized for the IGBT's switching characteristics, which minimizes turn-off losses and enhances overall efficiency.
  • Isolation: The module features an electrically isolated baseplate, which simplifies the heat sinking process and provides excellent thermal management.

Applications

The STGIB20M60TS-L is versatile and can be used in a variety of applications. Some of the most common applications include:

  • AC and DC motor drives
  • Renewable energy systems, such as solar inverters and wind turbine converters
  • Uninterruptible power supplies (UPS)
  • Welding equipment
  • High-performance power supplies and converters

STMicroelectronics Quality

STMicroelectronics is committed to delivering high-quality products that meet the stringent requirements of the electronics industry. The STGIB20M60TS-L IGBT module is no exception, providing designers with a robust, efficient, and reliable solution for advanced power conversion systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IPM IGBT 600V 30A 27-Pin SPM27-IC Tube / MOD SPM 600V 30A SPM27-IC
Lowest to $28.5497
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMEC
Lowest to $21.8459
Fairchild/ON Semiconductor
MODULE SPM 500V 1.5A SPM5P
Lowest to $8.7047
Fairchild/ON Semiconductor
Motion SPMR 45 Series
Lowest to $15.9062
Fairchild/ON Semiconductor
FET 3PH 500V 2A MODULE
Lowest to $7.2253
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-FA
Lowest to $10.8258
Fairchild/ON Semiconductor
IC SMART POWER MOD 3.5A SPM23-AC
Lowest to $13.5964
Fairchild/ON Semiconductor
MOD SPM 600V 10A SPM26-AA
Lowest to $15.7720
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-HD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 463 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess