EN
  • EN
  • DE

PCA9557RGVR

Part No PCA9557RGVR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description REMOTE 8-BIT I2C AND SMBus LOW-POWER I/O EXPANDER WITH RESET AND CONFIGURATION REGISTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of I/O 8
Interface I2C, SMBus
Interrupt Output No
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400kHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VQFN Exposed Pad
Manufacturer Package 16-VQFN (4x4)
RoHS State Request Verification
Win Source Part Number 1236084-PCA9557RGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name PCA9557
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9557RGVR CAD Model

Description

Introducing the PCA9557RGVR from Texas Instruments

The PCA9557RGVR is a sophisticated 8-bit I2C-bus and SMBus I/O expander designed by Texas Instruments to enhance the functionality of microcontrollers in a variety of applications. This integrated circuit is housed in a compact QFN-16 package and is engineered to operate over a wide power supply range of 2.3V to 5.5V, making it suitable for both 3.3V and 5V systems.

At the heart of the PCA9557RGVR is its ability to provide general-purpose remote I/O expansion for most microcontroller families, which is particularly beneficial in situations where pin count is limited. The device features eight I/O pins that can be individually configured as inputs or outputs, allowing for a versatile interface that can adapt to different hardware requirements.

One of the standout features of the PCA9557RGVR is its built-in level-shifting capability. This feature allows for seamless communication between devices operating at different voltage levels within a system, enhancing compatibility and simplifying system design. Additionally, the expander's I2C and SMBus compatibility ensures easy integration into existing bus systems and supports bus speeds of up to 400 kHz.

The device also includes a range of built-in functionalities such as an active LOW interrupt output, which can be triggered by input state changes, thus offloading the need for continuous polling by the microcontroller. This interrupt feature is particularly useful for power-sensitive applications where reducing the microcontroller's active time can lead to significant power savings.

For enhanced robustness, the PCA9557RGVR includes built-in power-on reset and features no glitch on power-up, ensuring a stable start-up operation. Its operating temperature range of -40°C to +85°C makes it suitable for industrial applications where reliability under extreme conditions is a necessity.

In summary, the PCA9557RGVR from Texas Instruments is a feature-rich I/O expander that offers flexibility, compatibility, and reliability for a wide range of applications. Whether you're looking to expand the I/O capabilities of your microcontroller or need a reliable interface for your next project, the PCA9557RGVR is an excellent choice for designers and engineers alike.

You May Also Be Interested in

NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Need more? Email Us
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $1.2887
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7986 $53.9580
70+ $1.4758 $103.3060
105+ $1.4297 $150.1185
145+ $1.3836 $200.6220
190+ $1.3375 $254.1250
255+ $1.1991 $305.7705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess