EN
  • EN
  • DE

LTC4305CGN#TRPBF

Part No LTC4305CGN#TRPBF
Manufacturer Linear Technology
Catalog Interface - Specialized
Description IC BUFFER BUS 2WR ADDRESS 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Multiplexer with Amplifier
Supply Voltage - Operating 2.2 V to 5.5 V
Case / Package 16-SSOP
Mounting Surface Mount
Win Source Part Number 116596-LTC4305CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4305CGN#TRPBF CAD Model

Description

LTC4305CGN#TRPBF - Hot Swappable 2-Wire Bus Buffer

The LTC4305CGN#TRPBF is a versatile and robust integrated circuit designed by Linear Technology, now part of Analog Devices, to facilitate hot-swappable operation on I2C and SMBus systems. This device is engineered to enhance system reliability and flexibility by allowing insertion and removal of cards without the need to power down the entire system. It is a critical component for applications that require continuous uptime and seamless maintenance or upgrades.

Housed in a compact 16-lead SSOP package, the LTC4305CGN#TRPBF is equipped with a range of features that ensure stable and efficient operation. Its primary function is to provide a buffer between two 2-wire bus segments, allowing for isolation and seamless communication when hot-swapping cards. The device's rise time accelerators significantly improve the speed of the bus, ensuring swift and reliable data transfer.

One of the key features of the LTC4305CGN#TRPBF is its ability to disconnect a stuck bus by using its built-in fault detection. If the SDA or SCL lines are stuck low for more than 30ms, the device automatically disconnects the input from the output, allowing the rest of the bus to continue functioning normally. This feature is particularly useful in complex systems where a single fault could otherwise compromise the entire bus operation.

The LTC4305CGN#TRPBF also offers a ready pin (RDY) that indicates when the backplane and card sides are connected. This allows for easy monitoring and control of the connection status. Additionally, the device supports level translation between 2.5V, 3.3V, and 5V buses, enabling it to be used in mixed-voltage systems without any additional components.

With its low quiescent current and wide operating temperature range, the LTC4305CGN#TRPBF is ideal for a broad spectrum of applications, including servers, telecom equipment, and industrial systems where uninterrupted operation is critical. Its robust design and feature-rich capabilities make it an essential component for any designer looking to improve system reliability and maintainability through hot-swappable I2C/SMBus interfaces.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0199 $51.3383
41+ $2.4779 $101.5939
63+ $2.4005 $151.2315
87+ $2.3230 $202.1010
112+ $2.2456 $251.5072
150+ $2.0133 $301.9950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess