Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Buffer, Accelerator
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 5.9mA
Temperature Range - Operating 0°C to 70°C
Case / Package 10-MSOP
Win Source Part Number 303453-LTC4302CMS-1
Ultra Librarian 3D Model Ultra Librarian LTC4302CMS-1#PBF CAD Model

Description

LTC4302CMS-1#PBF - Hot Swappable 2-Wire Bus Buffer from Linear Technology

The LTC4302CMS-1#PBF is a sophisticated integrated circuit designed by Linear Technology, now part of Analog Devices, that facilitates hot-swappable capabilities on the I2C and SMBus systems. This device ensures that when cards are inserted into a live backplane, the data and clock lines are not corrupted, maintaining the integrity of the communication bus.

Encased in a compact 10-lead MSOP package, the LTC4302CMS-1#PBF is engineered to provide a seamless connection by isolating the capacitive load of the card from the bus until the supply voltage stabilizes and the device is ready to join the network. This is critical for preventing glitches and ensuring the stability of the communication system during hot insertion.

The device boasts a wide operating voltage range from 2.7V to 5.5V, making it versatile for various applications. Additionally, it features a rise time accelerator circuit to meet the rise time requirements of the I2C specification, even with heavily capacitive loads. This ensures fast data transfer and reliable operation in environments with significant capacitance.

The LTC4302CMS-1#PBF is equipped with an under-voltage lockout feature that disables the buffer when the supply voltage drops below a certain threshold, thus protecting the device and ensuring safe operation during power-down events. Furthermore, the built-in fault protection disconnects the input from the output if the bus is stuck low for more than 30ms, which helps to recover from bus lock-up conditions without manual intervention.

This product is ideal for a range of applications, including servers, telecom equipment, and networking systems, where reliable hot-swap functionality is essential. With its robust feature set, the LTC4302CMS-1#PBF is designed to enhance system reliability and ensure seamless communication in sophisticated electronic systems.

Please note that all specifications and features should be validated with the official datasheet from Linear Technology to ensure accuracy for critical applications.

You May Also Be Interested in

Texas Instruments
IC REDRIVER 1CH 2GBPS 8SOIC
Need more? Email Us
ECAD model for SN65LVDT101DRG4
NXP / Nexperia
Fast dual bidirectional bus buffer with hot insertion logic
Lowest to $5.7808
ECAD model for PCA9522DP
Texas Instruments
DisplayPort 1:1 Dual-Mode Repeater
Lowest to $5.9940
ECAD model for SN75DP120RHHT
NXP / Nexperia
Lowest to $0.2802
ECAD model for PCA9515ADP/G
Diodes Incorporated
IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $64.0048
ECAD model for PI3EQX6801ZDE
NXP / Nexperia
Level translating Fm+ I2C-bus repeater
Lowest to $4.8896
ECAD model for PCA9617ATP
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Need more? Email Us
ECAD model for SN65LVDS104DRG4
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.8120
ECAD model for FIN1108MTDX
Diodes Incorporated
IC REDRIVER USB 3.0 1CH 20TQFN
Lowest to $3.8865
ECAD model for PI3EQX7741AIZDEX

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention