Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 4.5mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-MSOP
Win Source Part Number 1063566-LTC4301IMS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4301IMS8#TRPBF CAD Model

Description

LTC4301IMS8#TRPBF - Hot Swappable 2-Wire Bus Buffer

The LTC4301IMS8#TRPBF is a sophisticated integrated circuit from Linear Technology, designed to enhance the performance and reliability of systems that utilize the 2-wire I²C serial interface. This hot swappable bus buffer allows devices to be inserted into or removed from a live backplane without causing disruption to the existing bus traffic, thereby maintaining the integrity of the communication channel and preventing data loss or corruption.

One of the key features of this product is its ability to provide capacitive isolation between the backplane and cards. This means that even with large capacitive loads, the SCL and SDA lines on the backplane are not affected, ensuring that the bus operates within the I²C specifications. The LTC4301IMS8#TRPBF is capable of supporting a total of 4000pF in combined bus capacitance, which is significantly higher than what the I²C standard can handle without a buffer.

The device is also equipped with rise time accelerators, which are programmable and can be adjusted to cater to various bus capacitance values. This allows for faster transitions and higher data throughput on the bus. Additionally, the LTC4301IMS8#TRPBF features a strong pull-up current source that is activated during a bus low condition, ensuring that the bus is not stuck in a low state if one of the devices becomes unresponsive or is disconnected.

For enhanced safety, the LTC4301IMS8#TRPBF incorporates fault protection features such as a stuck bus disconnect and recovery timer. If the SDA or SCL lines are stuck low for a duration longer than the set timeout period, the device automatically disconnects the input from the output until the bus is free again, preventing damage to the bus and connected devices.

Available in an MSOP-8 package, the LTC4301IMS8#TRPBF operates over a wide temperature range, making it suitable for various applications including servers, networking equipment, and industrial systems where hot swapping is a requirement. Its robust design ensures that it can handle the rigors of such environments while providing a seamless and reliable communication interface for I²C compatible devices.

You May Also Be Interested in

Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R / Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $8.6722
ECAD model for TUSB544RNQR
Texas Instruments
IC REDRIVER 1CH 4GBPS 8WSON / Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)
Lowest to $5.0409
ECAD model for SN65LVP18DRFR
Texas Instruments
IC REDRIVER 2CH 400MBPS 16TSSOP
Lowest to $4.1682
ECAD model for SN65LVDS1050PWR
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $26.8214
ECAD model for SN65LVDS109DBT
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.8120
ECAD model for FIN1108MTDX
Diodes Incorporated
IC REDRIVER 8CH 54TQFN
Lowest to $21.9355
ECAD model for PI3EQX10908ZFE
Diodes Incorporated
Lowest to $3.0128
ECAD model for PI3EQX1002BZLE
NXP / Nexperia
Lowest to $0.2802
ECAD model for PCA9515ADP/G
NXP / Nexperia
Level translating Fm+ I2C-bus repeater
Lowest to $4.8896
ECAD model for PCA9617ATP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1955 $52.7820
10+ $10.8271 $108.2710
15+ $10.4888 $157.3320
20+ $10.1504 $203.0080
26+ $9.8121 $255.1146
35+ $8.7970 $307.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 90 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention