Products specifications Report Issue?

Win Source Part Number 300000913-XAZU7EV-1FBVB900I
Manufacturer AMD
Category Integrated Circuits (ICs) -Embedded System On Chip (SoC)
Series Zynq® UltraScale+™ MPSoC EV
Package Tray
Package / Case 900-BBGA, FCBGA
Operating Temperature -40°C ~ 100°C (TJ)
Supplier Device Package 900-FCBGA (31x31)
Architecture MCU, FPGA
Number of I/O 220
Speed 500MHz, 600MHz, 1.2GHz
Ultra Librarian 3D Model Ultra Librarian XAZU7EV-1FBVB900I CAD Model

Description

The AMD Zynq UltraScale+ MPSoC EV series is a powerful and versatile embedded system on chip. With speeds ranging from 500MHz to 1.2GHz, this series features 256KB of RAM and a total of 220 I/Os. The architecture of this series is a combination of MCU and FPGA, making it an ideal solution for a wide range of applications. The operating temperature range is -40°C to 100°C, and the package/case is 900-BBGA, FCBGA. The supplier device package is 900-FCBGA (31x31), and the product is packaged in trays. Trust in the power and reliability of AMD products for your embedded system needs.

You May Also Be Interested in

Ambiq Micro, Inc.
MCU 96MHZ M4F 2MB FLSH 108BGA
Lowest to $6.7200
ECAD model for AMA3B2KK-KBR
Amd
IC SOC CORTEX-A53 784FCBGA
Lowest to $180.1516
ECAD model for XAZU3EG-1SFVC784I
Amd
IC ZUP RFSOC A53 FPGA 1156BGA
Lowest to $869.2538
ECAD model for XCZU67DR-2FFVE1156I
Renesas Electronics America
Lowest to $9.8663
ECAD model for R8A77710B
Amd
IC SOC CORTEX-A9 1GHZ 676FCBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Zynq?-7000 Kintex?-7 FPGA, 125K Logic Cells 1GHz 676-FCBGA (27x27)
Lowest to $268.8000
ECAD model for XC7Z030-3FBG676E
Amd
IC SOC CORTEX-A9 766MHZ 400BGA / Single ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Zynq?-7000 Artix?-7 FPGA, 65K Logic Cells 766MHz 400-CSPBGA (17x17)
Need more? Email Us
ECAD model for XC7Z014S-2CLG400E
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Lowest to $0.2581
ECAD model for M2S090-FGG484
Amd
IC SOC CORTEX-A9 800MHZ 676FCBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Zynq?-7000 Kintex?-7 FPGA, 275K Logic Cells 800MHz 676-FCBGA (27x27)
Lowest to $175.5225
ECAD model for XC7Z035-2FFG676E
Amd
IC SOC CORTEX-A9 1GHZ 900FCBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Zynq?-7000 Kintex?-7 FPGA, 350K Logic Cells 1GHz 900-FCBGA (31x31)
Lowest to $190.0607
ECAD model for XC7Z045-3FFG900E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention