Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 5.1mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-MSOP
Win Source Part Number 137794-LTC4300A-1IMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4300A-1IMS8#PBF CAD Model

Description

LTC4300A-1IMS8#PBF - Hot Swappable 2-Wire Bus Buffer

The LTC4300A-1IMS8#PBF is a state-of-the-art hot swappable 2-wire bus buffer that ensures a smooth transition when cards are inserted into a live backplane without disrupting the data and clock lines of the I²C bus. Manufactured by Linear Technology, this device is designed for applications that require a robust and reliable I²C or SMBus interface, particularly in environments where systems need to remain operational and maintain data integrity during card insertion or removal.

Encased in an MSOP-8 package, the LTC4300A-1IMS8#PBF is equipped with a unique slew-rate-limited rise time accelerator that allows for quick stabilization of the data signal. This feature is particularly useful in systems with capacitive loads, as it enables faster communication speeds without compromising signal integrity. The device also incorporates a pre-charge function, which minimizes the glitching on the bus lines and prevents false triggering of other devices on the same bus during hot insertion.

One of the key features of the LTC4300A-1IMS8#PBF is its ability to isolate a non-operational card’s SDA and SCL lines by using its built-in disconnect switch. This ensures that the rest of the bus can continue to operate normally even if one card becomes faulty or is removed. The device also provides a READY output that signals when the backplane and card capacitances have been isolated, which is vital for managing the power-up sequencing in complex systems.

Furthermore, the LTC4300A-1IMS8#PBF supports both standard (100kHz) and fast (400kHz) I²C bus speeds, making it suitable for a wide range of applications. Its robust design includes fault-tolerant features such as undervoltage lockout, ensuring that it remains operational even under suboptimal power conditions. The device is also fully specified over the commercial and industrial temperature ranges, offering reliable performance in diverse environments.

In summary, the LTC4300A-1IMS8#PBF is an essential component for any system that requires hot swapping capabilities on the I²C bus. With its advanced features and reliable performance, it is the ideal solution for ensuring uninterrupted communication and maintaining system integrity in a variety of applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1CH 38TSSOP / LVDS Repeater 400Mbps 0.454V 38-Pin TSSOP T/R
Lowest to $13.7895
ECAD model for SN65LVDS108DBTR
Texas Instruments
IC REDRIVER USB 3.0 8WSON
Lowest to $3.6415
ECAD model for TUSB501TDRFRQ1
Diodes Incorporated
Lowest to $3.0128
ECAD model for PI3EQX1002BZLE
NXP / Nexperia
Lowest to $0.2802
ECAD model for PCA9515ADP/G
Texas Instruments
DisplayPort 1:1 Repeater
Lowest to $4.0859
ECAD model for SN75DP118RHHRG4
Texas Instruments
DisplayPort 1:1 Dual-Mode Repeater
Lowest to $5.9940
ECAD model for SN75DP120RHHT
Texas Instruments
IC REDRIVER 2CH 400MBPS 16TSSOP
Lowest to $4.1682
ECAD model for SN65LVDS1050PWR
Texas Instruments
IC REDRIVER 1CH 4GBPS 8WSON / Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)
Lowest to $5.0409
ECAD model for SN65LVP18DRFR
Texas Instruments
IC MULTIPLEXER LVDS 2CH 48VQFN
Lowest to $12.0872
ECAD model for SN65LVCP40RGZR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1353 $50.6765
13+ $8.3162 $108.1106
19+ $8.0563 $153.0697
26+ $7.7964 $202.7064
34+ $7.5365 $256.2410
45+ $6.7569 $304.0605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,365 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention