Products specifications Report Issue?

Category Optoelectronics>Display Modules - LED Character and Numeric
Mfr onsemi
Package Bulk
Product Status Obsolete
Number of Characters 1
Dimension 0.689" H x 0.482" W x 0.276" D (17.50mm x 12.25mm x 7.00mm)
Digit/Alpha Size 0.51" (13.00mm)
Display Type 7-Segment
Common Pin Common Anode
Color Orange-Red
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Millicandela Rating 2.5mcd
Wavelength - Peak 635nm
Power Dissipation (Max) 600mW
Package / Case 10-DIP (0.600", 15.24mm)
Base Product Number MAN59
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names MAN5950-NDR
Standard Package 40
Win Source Part Number 982567-MAN5950
Ultra Librarian 3D Model Ultra Librarian MAN5950 CAD Model

Description

The MAN5950 from ON Semiconductor is a high-quality, dual-digit, 7-segment LED display module designed for a wide range of applications requiring numeric indicators. This display module is part of ON Semiconductor's extensive range of display technologies that are known for their reliability and performance. The MAN5950 is particularly suitable for applications in consumer electronics, industrial control panels, and instrumentation displays.

Key Features

  • Display Type: The MAN5950 features a red 7-segment LED display that offers clear and bright visual performance, making it easily readable even from a distance and under various lighting conditions.
  • Dual-Digit Configuration: This module comes with two digits, allowing for the display of numbers ranging from 00 to 99, which is ideal for applications that require a compact numerical readout.
  • High Efficiency: ON Semiconductor's technology ensures that the MAN5950 operates with high efficiency, providing excellent luminous intensity while maintaining low power consumption.
  • Common Anode: The common anode configuration of the MAN5950 simplifies the process of multiplexing and driving the display, making it a user-friendly choice for engineers and hobbyists alike.
  • Durability: Constructed with high-quality materials, the MAN5950 is built to last and can withstand the rigors of daily use in industrial and commercial environments.

Applications

The versatility of the MAN5950 allows it to be used in a variety of applications, including but not limited to:

  • Digital clocks and timers
  • Counters and calculators
  • Instrumentation readouts
  • Consumer electronics interfaces
  • Industrial control panels

Technical Specifications

  • Display Color: Red
  • Character Height: 14.22 mm (0.56 inch)
  • Forward Voltage: Typically 2.0V
  • Forward Current: Typically 20 mA per segment
  • Peak Wavelength: 660 nm

The MAN5950 is a testament to ON Semiconductor's commitment to providing high-quality display solutions that meet the needs of modern electronic applications. Its ease of use, efficiency, and durability make it an excellent choice for designers looking to add a reliable numeric display to their projects.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
ECAD model for HDSP-5523#S02
Lite-On Inc.
Displays Module 1DIGIT 8LED Hi-Eff. Red CC 10-Pin DIP Module / DISPLAY 1DGT HER 0.40" CC
Lowest to $1.3204
ECAD model for LTS-4980AHR
Kingbright
DISPLAY 7SEG 0.56" SGL YLW 10SMD / Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2V 20mA 0.669" H x 0.488" W x 0.148" D (17.00mm x 12.40mm x 3.75mm) 10-SMD, No Lead
Need more? Email Us
ECAD model for ACSC56-41SYKWA-F01
Broadcom Limited
LED 7-SEG 14.2MM CC HE RED RHD
Lowest to $3.8541
ECAD model for HDSP-5503-GH000
QT Brightek (QTB)
DISPLAY 14SEG 0.4" SGL GRN 16SMD / Display Modules - LED Character and Numeric Green 14-Segment, Alphanumeric 1 Character Common Anode 2V 20mA 0.748" H x 0.366" W x 0.148" D (19.00mm x 9.30mm x 3.75mm) 16-SMD, No Lead
Need more? Email Us
ECAD model for QBASS40YG0
Kingbright
DISPLAY 16SEG 0.5" SGL RED 18DIP / Display Modules - LED Character and Numeric Red 16-Segment, Alphanumeric 1 Character Common Cathode 2V 20mA 0.984" H x 0.630" W x 0.374" D (25.00mm x 16.00mm x 9.50mm) 18-DIP (0.500", 12.70mm)
Need more? Email Us
ECAD model for PSC05-11EWA
Broadcom Limited
DISPLAY 7SEGMENT HER CA 0.3"
Lowest to $3.0818
ECAD model for HDSP-A211
Broadcom Limited
DISPLAY 7SEGMENT HER CC 0.31"
Lowest to $3.0958
ECAD model for HDSP-U213
Stanley Electric Co
DISPLAY 7-SEG 0.6" SGL RED 10DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 10mA 0.748" H x 0.492" W x 0.315" D (19.00mm x 12.50mm x 8.00mm) 10-DIP (0.600", 15.24mm)
Need more? Email Us
ECAD model for NAR161H-F

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention