EN
  • EN
  • DE

LTC4280CUFD#PBF

Part No LTC4280CUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 15V N-Channel Positive Low Voltage 24-Pin QFN EP Tube / IC CONTROLLER HOT SWAP 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications General
Features I2C
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Operating Supply Voltage 2.9 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 3mA
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (5x4)
Feature Pins ADIN, /ALERT, /EN, FB, FILTER, GPIO, INTVCC, ON, OV, SOURCE, TIMER, UV
Win Source Part Number 784043-LTC4280CUFD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4280
Introduction Date May 10, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4280CUFD#PBF CAD Model

Description

The LTC4280CUFD#PBF is a state-of-the-art Hot Swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This intelligent electronic component allows a board to be safely hot-swapped, preventing both the board and the backplane from being damaged by inrush currents or voltage spikes that can occur during insertion or removal.

Key Features

  • Integrated MOSFET: The device incorporates an N-channel MOSFET that can control supply voltages from 2.9V to 15V, providing a robust solution for various applications.
  • Adjustable Current Limit: Users can set the overcurrent limit threshold via an external resistor, ensuring protection tailored to specific circuit requirements.
  • Foldback Current Limiting: This feature helps to reduce the power dissipation in the MOSFET during overcurrent conditions.
  • Multi-Function Timer: A programmable timer serves multiple functions, including controlling the length of time the MOSFET remains off after a fault and setting the circuit breaker delay.
  • Power Good Output: The LTC4280CUFD#PBF provides a Power Good output signal, which can be used to enable downstream converters once the supply has been safely established.

Applications

The LTC4280CUFD#PBF is versatile and can be employed in a wide range of applications, including:

  • Server and Telecom Hot Swap Systems
  • Network Routers and Switches
  • Industrial Systems
  • High Availability Systems

Product Specifications

The LTC4280CUFD#PBF comes in a 20-lead QFN package and operates over an industrial temperature range. Its compact form factor and robust design make it ideal for space-constrained and harsh environments, ensuring reliability and performance in critical applications.

Conclusion

With its advanced features and robust design, the LTC4280CUFD#PBF from Linear Technology is a premier choice for designers looking to implement Hot Swap capabilities in their systems. Its ability to manage inrush currents, protect against overcurrent conditions, and signal system stability makes it an invaluable component for maintaining system integrity and uptime.

You May Also Be Interested in

Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.7612 $72.7612
2+ $59.7015 $119.4030
3+ $57.8359 $173.5077
4+ $55.9702 $223.8808
5+ $54.1045 $270.5225
7+ $48.5075 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess