EN
  • EN
  • DE

PD69208ILQ

Part No PD69208ILQ
Manufacturer Microsemi Corporation
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microsemi Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833576-PD69208ILQ
Ultra Librarian 3D Model Ultra Librarian PD69208ILQ CAD Model

Description

The PD69208ILQ is an 8-port Power over Ethernet (PoE) controller manufactured by Microsemi Corporation. This integrated circuit is designed to deliver power to network devices, such as IP cameras, VoIP phones, and wireless access points, via standard Ethernet cables. It adheres to the IEEE 802.3af/at/bt standards, enabling the simultaneous transmission of data and power, simplifying installation and reducing cabling costs.

Applications:

  • IP Security Cameras
  • VoIP Telephones
  • Wireless Access Points (WAPs)
  • Industrial Control Systems
  • Building Automation Systems

Features:

  • Compliant with IEEE 802.3af/at/bt PoE standards
  • 8 independent PoE ports
  • Automatic detection and classification of powered devices (PDs)
  • Programmable power management and allocation
  • Overload and short-circuit protection for each port
  • LED indicators for port status and diagnostics
  • Advanced power management features for energy efficiency

Benefits:

  • Simplified Installation: Combines power and data transmission over a single Ethernet cable, eliminating the need for separate power outlets and reducing cabling complexity.
  • Reduced Costs: Lowers installation and maintenance expenses by eliminating the need for dedicated power supplies and electrical wiring.
  • Increased Flexibility: Enables easy relocation and expansion of network devices without requiring electrical infrastructure modifications.
  • Improved Reliability: Centralized power management ensures stable and reliable power delivery to connected devices.
  • Enhanced Security: Offers power management and monitoring capabilities, improving network security and control.

The PD69208ILQ is a highly integrated solution for PoE applications, designed to streamline the deployment and management of PoE-enabled devices. The automatic PD detection and classification simplifies the integration of various devices. Microsemi Corporation is a leading provider of PoE solutions, known for their high-quality and reliable products. The programmable power management and allocation features allow for optimization of power delivery to meet the specific needs of each connected device. The comprehensive LED indicators provide valuable diagnostic information, simplifying troubleshooting and maintenance. This controller's robust protection mechanisms safeguard both the power source and the powered devices, ensuring long-term system reliability.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Texas Instruments
Lowest to $8.0180
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Innovisionsemi
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.2938 $74.5876
4+ $30.5994 $122.3976
6+ $29.6431 $177.8586
9+ $28.6867 $258.1803
11+ $27.7316 $305.0476
14+ $24.8625 $348.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess