EN
  • EN
  • DE

LTC4263IDE#TRPBF

Part No LTC4263IDE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 14DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Type Controller (PSE)
Number of Channels 1
Power - Max 15.4W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage (V) 33V ~ 66V
Current - Supply 2mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-WFDFN Exposed Pad
Supplier Device Package 14-DFN (4x3)
Part Number Series LTC4263
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806369-LTC4263IDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4263IDE#TRPBF CAD Model

Description

Product Overview: LTC4263IDE#TRPBF

The LTC4263IDE#TRPBF is a sophisticated Power over Ethernet (PoE) interface and current mode PWM controller integrated into a single package, designed and manufactured by Linear Technology. This product caters to the increasing demand for PoE capabilities in networked devices, allowing for both power and data to be transmitted over a single Ethernet cable, thus simplifying the cabling requirements and reducing installation costs.

Key Features

  • IEEE 802.3af Compliant: The LTC4263IDE#TRPBF adheres to the IEEE 802.3af standard for PoE, ensuring compatibility with a wide range of devices and network configurations.
  • Integrated Switching Regulator: This product features an onboard switching regulator, providing high-efficiency power conversion for the powered device (PD).
  • Advanced Power Management: The device offers sophisticated power management capabilities, including programmable classification, inrush current control, and under/overvoltage lockout, ensuring safe and reliable operation.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, contributing to the longevity and dependability of both the LTC4263IDE#TRPBF and the PD it powers.
  • Compact Design: The LTC4263IDE#TRPBF comes in a compact package, making it ideal for space-constrained applications.

Applications

The LTC4263IDE#TRPBF is suitable for a variety of applications that require PoE capabilities. It is commonly used in:

  • VoIP Phones
  • Wireless Access Points
  • Network Cameras
  • Industrial Control Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC4263IDE#TRPBF is no exception. It is designed to meet high standards of reliability and performance, ensuring that it can withstand the rigors of industrial and commercial environments.

In summary, the LTC4263IDE#TRPBF from Linear Technology is a versatile and reliable solution for adding PoE capabilities to networked devices. Its compliance with the IEEE 802.3af standard, combined with its integrated features and compact size, make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
Lowest to $12.7454
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Silicon Labs
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 12 CHANNEL 52QFN
Lowest to $26.1940

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9659 $51.8636
10+ $10.6387 $106.3870
15+ $10.3062 $154.5930
21+ $9.9738 $209.4498
26+ $9.6413 $250.6738
35+ $8.6439 $302.5365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess