EN
  • EN
  • DE

LTC4270CIUKG#PBF

Part No LTC4270CIUKG#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description Power Over Ethernet 13W 52-Pin QFN EP / IC POE LTPOE 12-PORT PSE 52-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Controller (PSE)
Number of Channels 12
Power - Max 13W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Operating Supply Voltage 45 V ~ 57 V
Operating Supply Current 9mA
Operating Temperature Range -40°C ~ 85°C
Package 52-WFQFN Exposed Pad
Manufacturer Package 52-QFN (7x8)
Win Source Part Number 784038-LTC4270CIUKG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4270
Introduction Date April 14, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4270CIUKG#PBF CAD Model

Description

Linear Technology LTC4270CIUKG#PBF Product Overview

The LTC4270CIUKG#PBF from Linear Technology is a robust, feature-rich Power over Ethernet (PoE) controller designed for use in power sourcing equipment (PSE). This integrated circuit is specifically engineered to facilitate the delivery of regulated power over Ethernet cables, making it an essential component for networked devices in a wide range of applications including VoIP phones, wireless access points, and security cameras.

Key Features

  • Integrated PoE Interface: The LTC4270CIUKG#PBF incorporates a complete PoE interface, simplifying the design and reducing the component count for PSE applications.
  • Advanced Power Management: It supports advanced power management capabilities, including programmable classification, inrush current control, and per-port power-up sequencing.
  • High Port Count: The device can support up to 12 ports, making it suitable for high-density PSE applications.
  • Robust Protection Features: The controller is equipped with comprehensive protection features such as overcurrent protection, thermal shutdown, and fault detection to ensure reliable operation under various conditions.
  • High Temperature Operation: With an industrial temperature range, the LTC4270CIUKG#PBF is designed to operate reliably in environments with extreme temperatures.

Applications

The LTC4270CIUKG#PBF is ideal for a multitude of applications that require reliable and efficient power distribution over Ethernet. It is especially suited for:

  • Enterprise networking equipment such as switches and routers with PoE capability
  • Industrial automation systems requiring remote power for sensors and actuators
  • IP surveillance systems where cameras are powered over Ethernet
  • Networked lighting control systems in smart buildings

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC4270CIUKG#PBF is no exception. The product is manufactured to the highest standards to ensure it meets the rigorous demands of commercial and industrial applications. With its robust design and comprehensive feature set, the LTC4270CIUKG#PBF is a reliable choice for designers looking to implement PoE in their systems.

Overall, the LTC4270CIUKG#PBF is a versatile and powerful solution for any PSE requirement, offering a blend of performance, protection, and ease of use for system designers and network engineers.

You May Also Be Interested in

STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.6115
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
IC POE CNTRL 8 CHAN IEEE 802.3BT / Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3bt 56-VQFN (8x8)
Lowest to $5.2674
Microsemi Corporation
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $10.0855

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8193 $52.9158
14+ $7.2364 $101.3096
22+ $7.0102 $154.2244
30+ $6.7841 $203.5230
39+ $6.5580 $255.7620
52+ $5.8796 $305.7392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess