Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Type Controller (PSE)
Number of Channels 1
Power - Max 15.4W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Operating Supply Voltage 33 V ~ 66 V
Operating Supply Current 2mA
Operating Temperature Range 0°C ~ 70°C
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-DFN (4x3)
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 758287-LTC4263CDE#TRPBF
Family Name LTC4263
Introduction Date January 30, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4263CDE#TRPBF CAD Model

Description

Product Overview: LTC4263CDE#TRPBF

The LTC4263CDE#TRPBF is a sophisticated, single-channel Power over Ethernet (PoE) interface and current-mode switching regulator integrated circuit from Linear Technology, designed to streamline the implementation of PoE-powered devices. This cutting-edge component adheres to the IEEE 802.3af standard, ensuring compatibility with a wide range of PoE systems and devices.

Key Features

  • IEEE 802.3af Compliant: The LTC4263CDE#TRPBF meets the specifications of the IEEE 802.3af standard, making it suitable for a variety of PoE applications.
  • Integrated Switching Regulator: The device includes an onboard switching regulator that provides a high-efficiency power solution, reducing the need for additional external components.
  • High Power Output: This component is capable of delivering up to 13W of output power, suitable for a range of powered devices such as VoIP phones, wireless access points, and security cameras.
  • Advanced Protection Features: It offers comprehensive protection features including over-current, over-temperature, and under-voltage lockout, ensuring safe and reliable operation.
  • Compact Design: The LTC4263CDE#TRPBF comes in a small, low-profile (3mm x 3mm) DFN package, making it ideal for space-constrained applications.

Applications

The versatility of the LTC4263CDE#TRPBF makes it an excellent choice for a variety of applications that require reliable power delivery over Ethernet cables. Common applications include:

  • Network Cameras
  • Wireless Access Points
  • VoIP Phones
  • RFID Readers
  • Industrial Controllers

Quality and Reliability

Linear Technology ensures that its products are of the highest quality, and the LTC4263CDE#TRPBF is no exception. It is designed to perform reliably in demanding environments, providing a dependable solution for PoE devices. With its robust design and comprehensive protection features, the LTC4263CDE#TRPBF is engineered to meet the stringent requirements of industrial and commercial applications.

Whether you're developing new PoE devices or upgrading existing equipment, the LTC4263CDE#TRPBF offers a powerful, efficient, and compact solution for integrating PoE capability into your products.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN / IEEE 802.3af/at-Compliant, Powered Device Interface
Lowest to $11.7686
ECAD model for MAX5982AETE+
Texas Instruments
IC POE CNTRL 1 CHANNEL 16HTSSOP / IEEE 802.3at PoE Interface with Wide Range High Efficiency DC/DC Controller
Lowest to $1.4364
ECAD model for TPS23751PWPR
Texas Instruments
IC QUAD-PORT EQUIP MGR 64HTQFP / Power Over Ethernet 21.5V 57V 25W 64-Pin HTQFP EP
Need more? Email Us
ECAD model for TPS23841PJDR
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8TSSOP / Integrated IEEE 802.3af PoE-PD Interface Controller
Need more? Email Us
ECAD model for NCP1090DBRG
Linear Technology
IC POE CNTRL 12/8 PORT 24QFN
Lowest to $10.4997
ECAD model for LTC4271IUF#TRPBF
Linear Technology
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $17.8626
ECAD model for LTC4278CDKD#TRPBF
Linear Technology
IC POE CNTRL 1 CHANNEL 14DFN
Lowest to $72.7273
ECAD model for LTC4263IDE#TRPBF
Microchip Technology
IC POE CNTRL 1 CHANNEL 12DFN
Lowest to $4.1722
ECAD model for PD70200ILD-TR
ON Semiconductor
IC POE CNTRL 1 CHANNEL 20TSSOP / Integrated High Power PoE-PD Interface & DC-DC Converter Controller
Need more? Email Us
ECAD model for NCP1081DEG

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3606 $56.1636
14+ $7.6805 $107.5270
21+ $7.4405 $156.2505
28+ $7.2005 $201.6140
36+ $6.9604 $250.5744
49+ $6.2404 $305.7796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,105 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention