EN
  • EN
  • DE

NCP1090DBRG

Part No NCP1090DBRG
Manufacturer ON Semiconductor
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 8TSSOP / Integrated IEEE 802.3af PoE-PD Interface Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Type Controller (PD)
Number of Channels 1
Power - Max 12.95W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3af (PoE)
Supply Voltage (V) 0V ~ 57V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Part Number Series NCP1090
Manufacturer Pack Quantity 4,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814129-NCP1090DBRG
Ultra Librarian 3D Model Ultra Librarian NCP1090DBRG CAD Model

Description

ON Semiconductor NCP1090DBRG: Power over Ethernet Interface Controller

The ON Semiconductor NCP1090DBRG is a robust Power over Ethernet (PoE) interface controller that provides a compact, integrated solution for Powered Devices (PDs) in accordance with the IEEE 802.3af standard. This device simplifies the implementation of PoE functionality in networked devices such as IP cameras, wireless access points, and VoIP phones, enabling them to receive both power and data through a single Ethernet cable.

The NCP1090DBRG is designed to extract power from a conventional twisted pair Category 5 Ethernet cable, complying with the 802.3af standard. The device features an internal signature resistor and class programming capability, allowing it to communicate with Power Sourcing Equipment (PSE) to negotiate the necessary power for the PD. With its integrated isolation power MOSFET and current sense, the NCP1090DBRG ensures safe and reliable power delivery and control.

Key features of the NCP1090DBRG include overtemperature protection, under- and over-voltage lockout, and robust thermal management, making it suitable for a wide range of environmental conditions. The device also supports auxiliary detectors, which enable the use of an external MOSFET to support higher power applications beyond the PoE standard.

The NCP1090DBRG comes in a compact surface-mount package, making it ideal for space-constrained applications. Its integration of multiple functions into a single chip allows for reduced component count, improved reliability, and simplified design for end products. Whether for new designs or upgrading existing ones, the NCP1090DBRG provides an efficient and cost-effective solution for PoE-enabled devices.

With its adherence to industry standards and ON Semiconductor's reputation for quality and performance, the NCP1090DBRG is a top choice for designers looking to incorporate PoE technology into their products. Its ease of use, combined with advanced protection features, ensures that devices not only receive power safely but also maintain stable operation under various conditions.

You May Also Be Interested in

Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Microsemi Corporation
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $10.0855
Broadcom Limited
IC POE CNTRL 8 CHANNEL 56QFN
Lowest to $14.5523
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Microchip Technology
IC POE PSE CTLR MCU 32LGA
Lowest to $7.2762
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess