EN
  • EN
  • DE

TPS23751PWPR

Part No TPS23751PWPR
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 16HTSSOP / IEEE 802.3at PoE Interface with Wide Range High Efficiency DC/DC Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 25.5W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage (V) 0V ~ 57V
Current - Supply 1.8mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-PowerTSSOP
Supplier Device Package 16-HTSSOP
Part Number Series TPS23751
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814063-TPS23751PWPR
Ultra Librarian 3D Model Ultra Librarian TPS23751PWPR CAD Model

Description

The TPS23751PWPR is a highly integrated solution from Texas Instruments, designed to enhance the functionality and performance of Power over Ethernet (PoE) systems. This device incorporates several key features that make it an excellent choice for applications requiring reliable power delivery over Ethernet cables.

Key Features

  • Integrated IEEE 802.3at PoE Interface: The TPS23751PWPR complies with the IEEE 802.3at standard for PoE, ensuring compatibility with a wide range of equipment and providing up to 30W of power to powered devices (PDs).
  • Advanced Power Management: The device includes an integrated PD interface and PWM controller, which work together to optimize power usage and efficiency, reducing heat dissipation and improving system reliability.
  • Adaptive Power Allocation: It features an adaptable power allocation mechanism that allows for flexible power distribution based on the requirements of the connected devices.
  • Enhanced Thermal Performance: Encased in a thermally efficient 20-pin HTSSOP package, the TPS23751PWPR is designed to operate effectively even in environments with elevated temperatures.
  • Protection Features: The device incorporates multiple protection features, including over-current, over-voltage, under-voltage lockout, and thermal shutdown, safeguarding both the power sourcing equipment (PSE) and the powered device.

Applications

The TPS23751PWPR is suitable for a variety of applications, particularly where PoE is a preferred power source. Some common applications include:

  • IP Cameras
  • Wireless Access Points
  • VoIP Phones
  • Industrial Control Systems
  • Remote Monitoring Equipment

Technical Specifications

The device operates over a wide input voltage range and is characterized by its low quiescent current. It supports numerous topologies, such as flyback, forward, and buck-boost, providing design flexibility. The TPS23751PWPR is available in a lead-free, RoHS-compliant package, aligning with environmental standards and regulations.

For engineers and designers looking for a robust and versatile PoE solution, the TPS23751PWPR from Texas Instruments represents a sophisticated blend of performance, efficiency, and reliability, making it a smart choice for next-generation PoE applications.

You May Also Be Interested in

Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $15.6405
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Microchip Technology
IC POE PSE CTLR MCU 32LGA
Lowest to $7.2762
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8756 $52.5360
140+ $0.7184 $100.5760
220+ $0.6960 $153.1200
300+ $0.6735 $202.0500
385+ $0.6511 $250.6735
515+ $0.5837 $300.6055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,930 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess