EN
  • EN
  • DE

LTC4257IS8-1

Part No LTC4257IS8-1
Manufacturer Linear Technology
Catalog Misc Products
Description Power over Ethernet Interface Controller with Dual Current Limit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828664-LTC4257IS8-1
Ultra Librarian 3D Model Ultra Librarian LTC4257IS8-1 CAD Model

Description

The LTC4257IS8-1 is a sophisticated interface controller designed for Power over Ethernet (PoE) applications and conforms to the IEEE 802.3af standard. Manufactured by Linear Technology, now part of Analog Devices, this controller is an integral component for devices that require power supplied over Ethernet cables, commonly known as Powered Devices (PDs).

Key Features

  • IEEE 802.3af Compliant: The LTC4257IS8-1 adheres to the stringent specifications of the IEEE 802.3af standard, ensuring compatibility with other compliant devices in a PoE system.
  • Integrated Signature Resistor: This device includes an integrated 25kΩ signature resistor, which is used by Power Sourcing Equipment (PSE) to detect a compliant PD.
  • Classification Current: It supports classification current, allowing the PSE to determine the power classification of the PD.
  • High Voltage Interface: The controller is capable of withstanding voltages up to 100V, making it robust against surges and over-voltage conditions.
  • Thermal Protection: Built-in thermal protection features prevent the device from overheating, ensuring reliability and longevity.
  • Compact Package: The LTC4257IS8-1 is available in a narrow SO-8 package, suitable for space-constrained applications.

Applications

The LTC4257IS8-1 is ideal for a variety of applications that require remote power delivery. This includes:

  • VoIP Phones
  • Wireless Network Access Points
  • Security Cameras
  • Network Routers and Switches
  • Industrial Controllers

Product Specifications

The LTC4257IS8-1 operates within the commercial temperature range of 0°C to 70°C. It features a supply voltage range typically between 44V to 57V, as specified by the PoE standard. The controller's low power dissipation and efficient operation make it an excellent choice for PD applications that require minimal energy waste and heat generation.

Conclusion

Overall, the LTC4257IS8-1 from Linear Technology is a robust and reliable solution for any application that demands a Power over Ethernet interface controller. Its compliance with industry standards, integrated features, and compact form factor make it a top choice for designers and engineers looking to incorporate PoE capabilities into their products.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,210 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess