Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Phoenix Contact
Connector Type Circular 05 pos Female to Wire Leads
Length 16.40' (5.00m)
Cable Type Round
Color Black
Shielding Unshielded
Usage Industrial Environments - IP65
Win Source Part Number 799423-1669848
Popularity Medium
Supply and Demand Status Limited
Family Name 1669848
Introduction Date November 27, 2006
ECCN EAR99
Country of Origin India, United States of America
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 1669848 CAD Model

Description

The 799423-1669848 is a cable assembly designed for use in industrial environments. It is manufactured by Phoenix Contact and is part of the 1669848 family.

  • Manufacturer: Phoenix Contact
  • Family: 1669848
  • Length: 16.40 feet (5.00m)
  • Connector: Circular 05 pos female to wire leads
  • Shielding: Shielded
  • Rating: IP65
  • Application: Industrial applications

You May Also Be Interested in

Amphenol Sine Systems Corp
CABLE ASSY MALE SNGL END 5POS 2M
Need more? Email Us
ECAD model for C112 10A065 020 10
Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 1.64'
Need more? Email Us
ECAD model for 1424138
Phoenix Contact
SAC-5P- 2 0-647/FR SCO BK
Need more? Email Us
ECAD model for 1413836
Molex, LLC
CIRC CBL 3POS PLUG TO WIRE 1'
Need more? Email Us
ECAD model for 1200740058
Switchcraft Inc.
EN3, 2-METER CABLE, 6 PIN FEMALE / M12 Circular Connector Right Angle Pvc Cable One End
Need more? Email Us
ECAD model for CARAEN3C6F07990
Alpha Wire
M12M 90DEG/M12M STR 24AWG 4POL / Cable Assembly 1m 24AWG RJ-45 to RJ-45 8 to 8 POS M-M Each
Need more? Email Us
ECAD model for DW04DR117 TL356
Phoenix Contact
CABLE 3POS STRAIGHT PLUG 5M
Need more? Email Us
ECAD model for 1456912
Bulgin
EEPROM FLEX 05M 12 POLE PIN
Need more? Email Us
ECAD model for PXS410/05/12P
Switchcraft Inc.
CBL CIRC 3POS FMALE TO WIRE LEAD / Cable Assembly Patch Cord 2m 20AWG Circular 3 POS SKT Micro-Con-X®
Need more? Email Us
ECAD model for CARA162803S07990

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention