EN
  • EN
  • DE

BFS505,115

Part No BFS505,115
Manufacturer NXP / Nexperia
Catalog TRANSISTORS
Description RF Bipolar Transistors NPN 15V 9GHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Transistor Type Bipolar
Technology Si
Transistor Polarity NPN
Operating Frequency 9 GHz
Collector- Emitter Voltage VCEO Max 15 V
Emitter- Base Voltage VEBO 2.5 V
Continuous Collector Current 18 mA
Minimum Operating Temperature - 65 C
Maximum Operating Temperature + 150 C
Configuration Single
Mounting Style SMD/SMT
Package / Case SOT-323
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
RF & Wireless RF Bipolar Transistors
Collector- Base Voltage VCBO 20 V
DC Current Gain hFE Max 60
Height 1 mm
Length 2.2 mm
Type RF Bipolar Small Signal
Width 1.35 mm
Brand NXP Semiconductors
Gain Bandwidth Product fT 9000 MHz
Maximum DC Collector Current 18 mA
Pd - Power Dissipation 150 mW
Product Type RF Bipolar Transistors
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian BFS505,115 CAD Model

Description

The BFS505,115 is a high-performance NPN Silicon Germanium Carbon (SiGe:C) RF Bipolar Junction Transistor (BJT) from NXP Semiconductors, renowned for its exceptional speed and low noise characteristics. Designed to meet the rigorous demands of modern RF signal amplification, this transistor is a perfect fit for a wide range of applications, including but not limited to, wireless communication, satellite systems, and high-frequency analog circuits.

Key Features

  • High Gain Bandwidth Product: The BFS505,115 boasts an impressive gain bandwidth product (fT) that ensures high-frequency performance, making it suitable for applications requiring fast signal processing.
  • Low Noise Figure: With its low noise figure, this transistor provides excellent signal clarity, which is crucial for high-fidelity RF amplification and sensitive receiver circuits.
  • Enhanced Thermal Performance: The device's superior thermal management capabilities ensure reliable operation even under strenuous conditions.
  • High Linearity: The linearity of the BFS505,115 makes it an ideal choice for applications where signal distortion must be minimized.

Applications

  • Wireless Communication Systems
  • Global Positioning Systems (GPS)
  • Low-Noise Amplifiers (LNAs)
  • RF Power Amplifiers
  • Oscillator Circuits

Product Specifications

Parameter Value Configuration Single Transistor Polarity NPN Collector-Emitter Voltage VCEO Max 15 V Emitter-Base Voltage VEBO 1.8 V Collector Current - Continuous IC 25 mA DC Current Gain hFE 70 at 8 mA, 5 V Power - Max 250 mW

The BFS505,115 transistor is packaged in a surface-mount, plastic SOT23, which is not only space-efficient but also compatible with automated assembly processes, reducing manufacturing time and costs. Its robust design and adherence to NXP's stringent quality standards make it a reliable and durable choice for both commercial and industrial applications.

You May Also Be Interested in

NXP / Nexperia
RF Bipolar Transistors TAPE-7 TNS-RFSS
Lowest to $0.2346
Panjit
MOSFETs 60V P-Channel Enhancement Mode MOSFET
Lowest to $0.3534
WeEn Semiconductors
Bipolar Transistors - BJT TRANS NPN 700V 4A
Need more? Email Us
Microchip Technology
IGBT 600V 105A 379W SOT227
Need more? Email Us
IXYS
MOSFETs TO263 1KV .8A N-CH
Need more? Email Us
NXP / Nexperia
JFETs JFET N-CH 20V 10MA
Lowest to $1.4553
Nexperia USA Inc.
MOSFETs 60 V, 320 mA dual N-channel Trench MOSFET
Lowest to $1.0611
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Lowest to $0.1188
Nexperia USA Inc.
MOSFETs TAPE-7 MOSFET
Lowest to $6.3556

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.0995 $58.2075
1,245+ $0.0931 $115.9095
1,930+ $0.0899 $173.5070
2,770+ $0.0835 $231.2950
3,600+ $0.0803 $289.0800
4,500+ $0.0771 $346.9500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 175,300 pieces
MOQ: 585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess