Products specifications Report Issue?

Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Auto Retry, Fault Timeout, Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Voltage - Supply 2.7V ~ 18V
Current - Output (Max) 7.2A
Operating Temperature -40°C ~ 105°C
Current - Supply 580 µA
Mounting Type Surface Mount
Package / Case 12-UFQFN
Supplier Device Package 12-FC2QFN (2.5x2.5)
Ultra Librarian 3D Model Ultra Librarian MAX15095AGFC+ CAD Model

You May Also Be Interested in

Renesas Electronics America
FCCSP 13.50X8.00X1.40 MM, 0.65MM
Lowest to $27.1607
ECAD model for 4RCD0232KC1ATG8
ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for FAN3229CMX-F085
Renesas Electronics America
9QXL2001B DB2000QL
Lowest to $11.9370
ECAD model for 9QXL2001BNHGI
Renesas Electronics America
IC SRAM 8KBIT PARALLEL 48DIP
Need more? Email Us
ECAD model for 7130LA55PDGI
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16TSSOP
Lowest to $2.6378
ECAD model for 74VHC153MTC
Allegro MicroSystems, LLC
IC MTR DRV BIPOLR 4.5-5.5V 24DIP
Need more? Email Us
ECAD model for A3972SB-T
Renesas Electronics America
IC OR CTRLR N+1 8MSOP
Lowest to $157.4265
ECAD model for ISL6146BFUZ-T
ON Semiconductor
IC BUFF NON-INVERT 5.5V 14TSSOP
Need more? Email Us
ECAD model for 74ACT125MTC
Maxim Integrated
IC DGTL POT 50KOHM 64TAP 8SOIC
Lowest to $5.4981
ECAD model for DS1809Z-050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention