EN
  • EN
  • DE

BZD27-C100

Part No BZD27-C100
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819914-BZD27-C100
Ultra Librarian 3D Model Ultra Librarian BZD27-C100 CAD Model

Description

The NXP BZD27-C100 is a precision Zener diode designed to provide a reliable voltage reference with a nominal voltage of 100V. This voltage regulator diode is part of NXP's extensive BZD27 series, known for its high quality and stability. The BZD27-C100 is particularly suitable for providing voltage regulation in a wide range of electronic applications, from industrial and automotive systems to consumer electronics.

Key Features

  • Voltage Regulation: Offers a Zener voltage of 100V with tight tolerance, ensuring precise voltage regulation for sensitive circuits.
  • Power Dissipation: Capable of dissipating up to 800mW of power, making it suitable for high-power applications.
  • Package: Comes in a small and durable SOD87 package, which is ideal for space-constrained applications.
  • Temperature Stability: Features excellent stability over a wide temperature range, providing reliable performance under varying environmental conditions.
  • Surge Current Capability: Equipped with a non-repetitive surge current capability, which enables it to handle transient over-voltage conditions.

Applications

The BZD27-C100 Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation in power supplies
  • Protection circuits for sensitive electronics
  • Over-voltage and transient voltage suppression
  • Reference elements in precision circuitry
  • Automotive electronics where stable voltage is critical

Quality and Reliability

NXP is renowned for its commitment to quality, and the BZD27-C100 is no exception. It is manufactured with stringent quality control processes, ensuring that each diode meets NXP's high standards for reliability and performance. With its robust construction and proven design, the BZD27-C100 Zener diode is an excellent choice for designers who require a dependable voltage reference solution.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess