Products specifications Report Issue?

Category Filters>Power Line Filter Modules
Mfr SolaHD
Package Bulk
Filter Type Single Phase
Configuration Single Stage
Current 5 A
Frequency - Operating 50/60Hz
Applications General Purpose
Approval Agency CSA, cURus
Temperature Range - Operating -40°C ~ 60°C
Mounting Type Chassis Mount
Termination Style Terminal Block
Base Product Number STFV050
Other Names 2106-STFV050-10N,STFV05010N,783472700332
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1275922-STFV050-10N
Ultra Librarian 3D Model Ultra Librarian STFV050-10N CAD Model

Description

The SolaHD STFV050-10N is a power line filter module that belongs to the category of filters.

  • Manufacturer: SolaHD
  • Product Name: STFV050-10N
  • Win Source Part Number: 1275922-STFV050-10N
  • Category: Filters
  • Supply and Demand Status: Currently experiencing a shortage
  • Suitability: It is suitable for a wide range of applications and is widely used in the electronics industry.

You May Also Be Interested in

TE Connectivity
LINE FILTER 1.6KA CHASSIS MOUNT
Need more? Email Us
ECAD model for FN3359-1600-99
TDK-Lambda Americas Inc.
LINE FILTER 500VAC/VDC 30A DIN
Need more? Email Us
ECAD model for RTAN-5030D
TE Connectivity
LINE FILTER 55A CHASSIS MOUNT
Need more? Email Us
ECAD model for FN258-55-07
Cosel USA, Inc.
LINE FILTER 250VAC/VDC 20A CHASS
Need more? Email Us
ECAD model for NBH-20-202
TDK-Lambda Americas Inc.
LINE FILTER 250VAC/VDC 10A DIN
Need more? Email Us
ECAD model for RSMN-2010D
TDK-Lambda Americas Inc.
LINE FILTER 250VAC/VDC 3A DIN
Need more? Email Us
ECAD model for RSHN-2003D
EPCOS (TDK)
LINE FILTER 1KA CHASSIS MOUNT
Need more? Email Us
ECAD model for B84143B1000S080
EPCOS (TDK)
LINE FILTER 250A CHASSIS MOUNT
Need more? Email Us
ECAD model for B84144B0250S120
TE Connectivity
LINE FILTER 600A CHASSIS MOUNT
Need more? Email Us
ECAD model for FN3270H-600-99

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention