EN
  • EN
  • DE

LTC4251-1IS6

Part No LTC4251-1IS6
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP NEGVOLT SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -72 V to -36 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 800μA
Mounting SMD (SMT)
Case / Package SOT-23-6
Feature Pins (UV, OV), TIMER
Win Source Part Number 97630-LTC4251-1IS6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4251-1IS6 CAD Model

Description

LTC4251-1IS6 Negative Voltage Hot Swap Controller

The LTC4251-1IS6 from Linear Technology is a compact, feature-rich negative voltage hot swap controller designed to allow safe board insertion and removal from a live backplane. This specialized integrated circuit (IC) is housed in a space-saving 6-lead SOT-23 package, making it an ideal choice for systems where board space is at a premium.

Primarily used in negative supply environments, the LTC4251-1IS6 is engineered to control the gate voltage of an external N-channel MOSFET to gently power up capacitors, helping to avoid sparks, system glitches, and other potential issues associated with hot-swapping boards. Its robust design ensures that electronic systems such as servers, telecom, and network equipment can maintain uninterrupted operation while components are being replaced or upgraded.

Key features of the LTC4251-1IS6 include:

  • Wide Operating Voltage Range: The device operates over a range of -9V to -80V, making it versatile for various applications.
  • Adjustable Overcurrent Protection: Users can set the current limit threshold with a single external resistor, providing flexibility in different load conditions.
  • Automatic Retry or Latch Off: The controller offers an option for automatic retry after a fault or a latch-off feature for increased safety.
  • Gate Voltage Clamping: To protect the MOSFET, the IC clamps the gate voltage, preventing over-voltage stress.
  • Under-Voltage Lockout: The LTC4251-1IS6 includes an under-voltage lockout feature that ensures the controller is operational only when the supply voltage is within the acceptable range.

With its integrated charge pump, the LTC4251-1IS6 can fully enhance an N-channel MOSFET without requiring any additional external components. This charge pump also works down to very low supply voltages relative to the system ground, which is critical for ensuring the MOSFET remains in the desired state throughout the operation.

The LTC4251-1IS6 is a testament to Linear Technology's commitment to providing solutions that enhance the reliability and functionality of electronic systems. Its specialized design for negative voltage environments makes it a go-to choice for engineers looking to implement hot swap capabilities with minimal impact on the overall system design.

You May Also Be Interested in

Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3659 $61.1226
33+ $3.5828 $118.2324
50+ $3.4708 $173.5400
69+ $3.3587 $231.7503
89+ $3.2467 $288.9563
120+ $2.9106 $349.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess