EN
  • EN
  • DE

LTC4245CUHF#PBF

Part No LTC4245CUHF#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOT SWAP 38-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 4
Applications CompactPCI, PCIe, CompactTCA
Features I2C, UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault
Supply Voltage - Operating 3.3V, 5V, ±12V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 38-QFN (5x7)
Feature Pins ALERT#, BD_SEL#, CFG, GPIO1, GPIO2, GPIO3, HEALTHY#, INTVCC, ON, PGI, PRECHARGE, SS, TIMER
Win Source Part Number 133023-LTC4245CUHF#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4245CUHF#PBF CAD Model

Description

Product Overview: LTC4245CUHF#PBF

The LTC4245CUHF#PBF is a sophisticated, integrated solution designed by Linear Technology for hot swap applications that require a compact, efficient, and reliable power management system. This product is especially suitable for systems where multiple supply voltages need to be managed simultaneously, such as in servers, data centers, and telecommunications equipment. The LTC4245CUHF#PBF is an essential component for ensuring system stability and integrity during insertion and removal of circuit boards into live backplanes.

Key Features

  • Multiple Channel Support: The LTC4245CUHF#PBF is capable of independently controlling and monitoring the hot swap function for a 12V, 5V, and 3.3V supply. This multi-channel support is crucial for systems that operate with different voltage levels.
  • Integrated Power MOSFETs: It includes low RDS(ON) N-channel MOSFETs for the 12V and 5V supplies, reducing the number of external components required and simplifying the design process.
  • Adjustable Current Limit: The product features adjustable overcurrent limits, which help protect the system against excessive current draw that can lead to overheating and potential damage.
  • Electronic Circuit Breaker: An electronic circuit breaker function ensures that the power supply to a faulted load can be quickly disconnected to prevent system damage.
  • Power Good Outputs: The LTC4245CUHF#PBF provides power good outputs, which offer real-time feedback on the status of each supply voltage, enhancing system monitoring capabilities.
  • Compact Package: Housed in a compact 5x7mm QFN package, the LTC4245CUHF#PBF saves valuable board space, which is crucial in densely packed electronic systems.

Applications

The versatility and robustness of the LTC4245CUHF#PBF make it an ideal choice for a variety of applications, including:

  • Network Routers and Switches
  • Servers and Storage Systems
  • Base Stations
  • Industrial Computers

With its combination of multiple voltage channel support, integrated MOSFETs, and comprehensive protection features, the LTC4245CUHF#PBF from Linear Technology stands out as a high-performance solution for managing power in hot swap scenarios. Its reliability and efficiency make it a valuable component in ensuring the continuous operation and maintenance of critical electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,000.0000 $2,000.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess