Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Linear Technology
Package Bulk
Type Hot Swap Controller
Number of Channels 6
Internal Switch(s) Both
Applications PCI Express®
Features Fault Timeout, Thermal Limit, UVLO
Programmable Features Auto Retry, Current Limit, Latched Fault, Slew Rate
Voltage - Supply 2.7V ~ 14.4V
Temperature Range - Operating 0°C ~ 70°C
Current - Supply 1.6 mA
Mounting SMD (SMT)
Package / Case 36-SSOP (0.209", 5.30mm Width)
Supplier Device Package 36-SSOP
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LTC4242CG#PBF,ANALINLTC4242CG#PBF
Standard Package 1
Win Source Part Number 1072503-LTC4242CG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4242CG#PBF CAD Model

Description

LTC4242CG#PBF - Hot Swap Controller from Linear Technology

The LTC4242CG#PBF is a sophisticated, integrated circuit designed for managing the hot insertion and removal of cards in high-availability electronic systems. Manufactured by Linear Technology, now part of Analog Devices, this hot swap controller enables safe board insertion and removal from a live backplane without causing glitches or disruptions in the system's power supply or data buses.

Key Features:

  • Dual Slot Hot Swap Controller: It is built to handle two slots simultaneously, making it ideal for dense and complex systems where space and efficiency are at a premium.
  • Wide Operating Voltage Range: The LTC4242CG#PBF operates with supply voltages ranging from 2.9V to 15V, accommodating a variety of system voltages and ensuring compatibility with different backplane designs.
  • Adjustable Overcurrent Protection: It includes adjustable overcurrent protection, which safeguards the system and the card from damage due to excessive current draw.
  • Power Good Outputs: The controller provides "power good" outputs for each slot, which can be used to enable a downstream converter or to notify the system that the card is up and running properly.
  • Glitch Filtering: The LTC4242CG#PBF offers glitch filtering on the gate drive to prevent false triggering of the external N-channel MOSFET during insertion or removal of the card.
  • Compact Design: Housed in a 36-pin SSOP package, this controller is designed for space-constrained applications.

Applications:

The LTC4242CG#PBF is versatile and can be used in a wide array of applications, including:

  • RAID Systems
  • Servers and Storage Systems
  • Network Routers and Switches
  • Industrial Computers
  • Telecommunications Equipment

With its robust feature set, the LTC4242CG#PBF provides an efficient solution for power management during hot swapping, ensuring minimal downtime and maximum system availability. Its reliable performance and flexibility make it a go-to choice for system designers looking to enhance the maintainability and serviceability of their high-end electronics.

For detailed technical specifications, application notes, and support documentation, it is recommended to refer to the official Linear Technology (Analog Devices) datasheet and design resources.

You May Also Be Interested in

Renesas Electronics America
12V Power Distribution Controllers | IC CTRLR POWER DIST 12V 8-SOIC
Lowest to $1.8628
ECAD model for ISL6115ACBZ
Texas Instruments
Positive Low Voltage Power Limiting Hot Swap Controller
Lowest to $3.8587
ECAD model for LM25069PMME-2/NOPB
Analog Devices Inc.
IC HOT SWAP CTRLR -48V 8DIP / Hot Swap Controller 1 Channel -48V 8-PDIP
Need more? Email Us
ECAD model for LT1640ALIN8#PBF
Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 SOT223-4 / Power Switch/Driver 1:1 N-Channel 700mA PG-SOT223-4
Lowest to $2.9546
ECAD model for ISP452HUMA1
Semtech Corporation
IC CTLR HOT SWAP NEG VOLT 8SOIC
Need more? Email Us
ECAD model for SC4250HISTR
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP / Hot Swap Controller 2 Channel General Purpose 16-SSOP
Lowest to $77.4773
ECAD model for LT4220IGN#PBF
Linear Technology
PCI-Bus Hot Swap Controller | IC CONTRLR HOTSWAP PCIBUS 16SSOP
Need more? Email Us
ECAD model for LTC1643LCGN
Semtech Corporation
Negative Voltage Hot Swap Controller
Need more? Email Us
ECAD model for SC4150HISTRT
Analog Devices Inc.
Hot Swap Controller and Digital Power and Energy Monitor with PMBus Interface
Lowest to $28.3137
ECAD model for ADM1278-2ACPZ

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention