The TPS2482PWR is a sophisticated integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced power switch IC is engineered to provide precision current limiting and protection for systems and components. It is a versatile and essential component for a wide range of applications in electronics.
Key Features
- Integrated Current Limiting: The TPS2482PWR features a programmable current limit that helps protect the power source and load from overcurrent conditions.
- Fast Overcurrent Response: This IC responds quickly to overcurrent events, ensuring rapid protection for sensitive components.
- Operating Voltage Range: It operates over a wide voltage range, accommodating various system requirements and ensuring compatibility with a broad range of applications.
- Low Power Dissipation: Designed with efficiency in mind, the TPS2482PWR has a low on-resistance, which minimizes power loss and heat generation.
- Thermal Shutdown: The device includes a thermal shutdown feature that protects against overheating, further enhancing system reliability.
- Fault Reporting: The IC provides fault reporting to system controllers, allowing for intelligent system responses to fault conditions.
Applications
The TPS2482PWR is suitable for a variety of applications, including but not limited to:
- USB hubs and peripherals
- Hot-swap applications
- Power distribution systems
- Industrial and automotive systems
Technical Specifications
| Parameter |
Value |
| Package Type |
TSSOP-14 |
| Operating Temperature |
-40°C to 85°C |
| Input Voltage |
2.5V to 6.5V |
| Current Limit |
Programmable |
The TPS2482PWR is an optimal solution for designers looking to integrate a reliable power management component into their systems. With its robust feature set and Texas Instruments' reputation for quality, this power switch IC stands out as a prime choice for ensuring the safe and efficient operation of electronic devices.