Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) No
Applications General
Features Auto Retry, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP
Operating Supply Voltage 4.5 V ~ 44 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 700μA
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Feature Pins CLS, /FAULT1, FAULT2, FTMR1, FTMR2, ON1, ON2, OUT1, OUT2
Win Source Part Number 783965-LTC4226IMS-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4226
Introduction Date October 24, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4226IMS-2#PBF CAD Model

Description

Product Overview: LTC4226IMS-2#PBF

The LTC4226IMS-2#PBF is a high-performance, dual Hot Swap™ controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. It is housed in a compact MSOP package and is engineered to manage electronic circuit power distribution in systems where dual power supplies are utilized to ensure redundancy and reliability. This controller is suitable for a wide range of applications including servers, data storage systems, and telecommunications equipment.

Key Features

  • Dual Channel Operation: The LTC4226IMS-2#PBF controls two separate supply voltages simultaneously, ensuring that both power paths are managed independently for optimal system performance and safety.
  • Wide Operating Voltage Range: Each channel supports an operating voltage range from 2.9V to 18V, accommodating various power supply specifications.
  • Adjustable Current Limit: The device provides an adjustable overcurrent limit, which helps protect the system from excessive power draw or short-circuit conditions.
  • Fast Overcurrent Fault Response: The LTC4226IMS-2#PBF reacts swiftly to overcurrent events, limiting the damage to the electronic components and the power supply.
  • Cross-Conduction Prevention: This feature ensures that when one supply is being hot-swapped, there is no accidental conduction path created between the two supplies, maintaining the integrity of the power distribution system.
  • Power Good Outputs: Each channel has a 'power good' output that can be used to indicate a stable and within-specification output voltage, which is crucial for system monitoring and control.

Applications

The LTC4226IMS-2#PBF is versatile and can be used in a variety of systems that require reliable power distribution and the ability to safely insert or remove circuit boards without shutting down the entire system. Its robust design and feature set make it particularly well-suited for:

  • Redundant Power Supply Systems
  • Server and Storage Systems
  • Network Routers and Switches
  • Industrial PCs and Control Equipment

With its precision control and protection features, the LTC4226IMS-2#PBF is an essential component for systems that cannot afford downtime and require seamless power management for critical operations.

You May Also Be Interested in

Renesas Electronics America
Power Distribution Controllers | IC MANAGER POWER HOT SWAP 8-SOIC
Lowest to $4.8213
ECAD model for ISL6115CB
Linear Technology
IC HOT SWAP CTRLR -48V 28SSOP
Lowest to $45.3623
ECAD model for LTC4261IGN#TRPBF
Analog Devices Inc.
6A HOTSWAP
Lowest to $16.2986
ECAD model for MAX15095AGFC+T
Renesas Electronics America
Negative Voltage Hot Plug Controller | IC CTRLR HOT PLUG NEG VOLT 8SOIC
Lowest to $8.7587
ECAD model for ISL6141IBZA
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 28SO / Power Switch/Driver 1:1 N-Channel 15A 28-SO
Lowest to $38.3863
ECAD model for VNQ600P-E
Analog Devices Inc.
Hot Swap Controller and Digital Power Monitor with Soft-Start Pin
Lowest to $15.3194
ECAD model for ADM1177-1ARMZ-R7
Texas Instruments
IC PROG HOT SWAP PWR MGR 16-SOIC / Hot Swap Controller 1-CH 8V N-Channel Positive Voltage 16-Pin SOIC Tube
Lowest to $9.1445
ECAD model for UCC2912DP
ON Semiconductor
IC CTLR/FET HOT SWAP 12V 12-PLLP / Hot Swap Controller 1-CH 18V N-Channel Positive Voltage 12-Pin PLLP EP T/R
Need more? Email Us
ECAD model for NIS5102QP1HT1
Texas Instruments
IC DUAL HOTSWAP PWR CONT 20TSSOP / Hot Swap Controller 2-CH 5.5V/13V N-Channel Positive Voltage 20-Pin TSSOP Tube
Lowest to $3.7552
ECAD model for TPS2310IPW

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.5118 $85.0236
3+ $34.8815 $104.6445
5+ $33.7915 $168.9575
7+ $32.7014 $228.9098
8+ $31.6114 $252.8912
11+ $28.3412 $311.7532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention