Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General
Features Latched Fault, Thermal Limit
Programmable Features Current Limit, Fault Timeout
Operating Supply Voltage 3 V ~ 8 V
Current - Output (Maximum) 4A
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1mA
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Feature Pins CT, /FAULT, IMAX, /SHTDWN
Win Source Part Number 798715-UCC2912DP
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2912
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC2912DP CAD Model

Description

The UCC2912DP by Texas Instruments is a high-performance integrated circuit designed to provide advanced power management solutions. This device is part of the UCC29xx series, known for its reliability and efficiency in a variety of applications including power supply control and power management systems.

Key Features

  • Voltage Range: The UCC2912DP operates over a wide voltage range, making it versatile for use in various electronic applications.
  • Programmable Output: It offers a programmable output that allows designers to tailor the power supply specifications to meet the needs of specific applications.
  • Protection Features: The device includes several protection features such as over-current, over-voltage, and thermal shutdown to ensure the safety and longevity of the end product.
  • Efficiency: Designed for high efficiency, the UCC2912DP minimizes power loss and heat generation, which is crucial for maintaining the performance of electronic systems.
  • Package: It is available in a power-friendly 8-pin SOIC package, which is suitable for compact designs, allowing for efficient use of board space.

Applications

The UCC2912DP is ideal for a range of applications that require precise power management, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Telecommunication equipment
  • Industrial systems
  • Computer peripherals

Technical Specifications

The technical specifications of the UCC2912DP include a wide operating temperature range, which ensures stability and performance under varying environmental conditions. It also features a fast transient response, which is critical for applications that experience rapid changes in load conditions.

For detailed technical information, datasheets, and support documentation, customers are encouraged to visit the official Texas Instruments website or contact their local Texas Instruments sales office.

You May Also Be Interested in

Texas Instruments
IC DUAL HOTSWAP PWR CONT 20TSSOP / Hot Swap Controller 2-CH 5.5V/13V N-Channel Positive Voltage 20-Pin TSSOP Tube
Lowest to $3.7552
ECAD model for TPS2310IPW
Texas Instruments
IC HOT SWAP ORING CTLR 24VQFN / Hot Swap Controller 1-CH 18V N-Channel Positive Voltage 24-Pin VQFN EP T/R
Lowest to $3.2272
ECAD model for TPS24741RGET
Analog Devices Inc.
Hot Swap Controller and Digital Power Monitor with Soft-Start Pin
Lowest to $15.3194
ECAD model for ADM1177-1ARMZ-R7
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 28SO / Power Switch/Driver 1:1 N-Channel 3.5A 28-SO
Lowest to $9.4546
ECAD model for VNQ810P-E
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $6.6271
ECAD model for TPS259830LNRGER
Microchip Technology
IC HOT SWAP CTRLR GP 24QFN
Lowest to $1.5167
ECAD model for LX8237ILQ-TR
Renesas Electronics America
USB Port Power Supply Controller | IC USB PWR CTRLR 1.5A 8SOIC
Lowest to $1.9504
ECAD model for ISL61861AIBZ
Texas Instruments
IC CTRLR HOT SWAP 9-20V 20TSSOP / Hot Swap Controller 1-CH 80V N-Channel Positive Voltage 20-Pin TSSOP Tube
Lowest to $5.3917
ECAD model for TPS2480PW
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $83.1225
ECAD model for MAX5970ETX+T

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1445 $64.0115
15+ $7.5032 $112.5480
24+ $7.2687 $174.4488
32+ $7.0343 $225.0976
42+ $6.7997 $285.5874
56+ $6.0964 $341.3984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,800 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention