EN
  • EN
  • DE

LTC4216CMS#TRPBF

Part No LTC4216CMS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 6V N-Channel Positive Low Voltage 10-Pin MSOP T/R / IC CNTRLR HOT SWAP 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features Latched Fault, UVLO
Programmable Features Current Limit, Fault Timeout
Operating Supply Voltage 2.3 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 1.6mA
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Feature Pins FILTER, ON, /RESET, TIMER
Win Source Part Number 783932-LTC4216CMS#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4216
Introduction Date February 25, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4216CMS#TRPBF CAD Model

Description

LTC4216CMS#TRPBF - Hot Swap Controller

The LTC4216CMS#TRPBF is a sophisticated hot swap controller designed by Linear Technology, now part of Analog Devices, to ensure safe board insertion and extraction from live backplanes. This compact and efficient controller is housed in a 10-lead MSOP package, offering a space-saving solution for high-density systems where board space is at a premium.

At the heart of the LTC4216CMS#TRPBF's functionality is its ability to control the inrush of current during the insertion of electronic boards into a live power backplane. It achieves this by modulating the gate voltage of an external N-channel MOSFET to limit the current to a safe level, preventing damage to connectors, backplane traces, and the electronic components themselves. This controlled ramp-up of current helps to avoid the creation of voltage sags on the power rail, which can affect other devices connected to the same supply.

One of the key features of the LTC4216CMS#TRPBF is its wide operating voltage range, which spans from 2.9V to 26.5V, making it versatile for various applications. The device also includes overcurrent protection with an adjustable threshold, ensuring that the connected load is safeguarded against excessive power draw or short-circuit conditions. The fault current is limited by an internal circuit breaker function, which provides a fast response to overcurrent events.

The LTC4216CMS#TRPBF also incorporates a timer that governs the duration of the overcurrent condition before the MOSFET is turned off, helping to differentiate between transient spikes and sustained overloads. Additionally, it features a power good output that can be used to indicate when the supply voltage is within acceptable levels and the load can be safely connected.

With its robust feature set and protective mechanisms, the LTC4216CMS#TRPBF is an ideal solution for managing hot swap events in servers, network switches, and various other telecommunications and data communications equipment. Its reliability and versatility make it an essential component for system designers who require a high level of control and protection for their power distribution systems.

For engineers and designers looking for a reliable hot swap controller that combines functionality with a compact footprint, the LTC4216CMS#TRPBF from Linear Technology is an excellent choice that can meet the demands of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2525 $50.1000
100+ $1.0277 $102.7700
155+ $0.9956 $154.3180
210+ $0.9635 $202.3350
270+ $0.9314 $251.4780
360+ $0.8350 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess