EN
  • EN
  • DE

LTC4215IGN#PBF

Part No LTC4215IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOT SWAP 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications General Purpose
Features I2C, OVP, UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault
Supply Voltage - Operating 2.9 V to 15 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 3mA
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins /ALERT, FB, SOURCE, SS, TIMER
Win Source Part Number 143389-LTC4215IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4215IGN#PBF CAD Model

Description

LTC4215IGN#PBF - Hot Swap Controller from Linear Technology

The LTC4215IGN#PBF is a sophisticated hot swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This integrated circuit helps in controlling the inrush current when a card is inserted into a live power distribution bus, preventing glitches on the supply rail, component damage, and system interruption.

This hot swap controller operates over a wide voltage range and is suitable for use in systems with supply voltages from 2.9V to 26.5V. It provides a compact and efficient solution for managing the power applied to boards in high-availability systems such as servers, data centers, and telecommunications equipment.

The LTC4215IGN#PBF features an adjustable current limit, which can be set according to the requirements of the specific application. This ensures that the power device is protected from overcurrent conditions. Additionally, the product includes a circuit breaker function that latches off the external N-channel MOSFET pass transistor when an overcurrent condition persists, providing further protection for the system.

With its multi-function timer, the LTC4215IGN#PBF controls the duration of overcurrent conditions before the circuit breaker function activates. It also has an automatic retry feature, which can be enabled to attempt to re-apply power after a fault condition has been removed, enhancing system reliability.

The device is housed in a narrow 16-lead SSOP package, making it suitable for space-constrained applications. Its part number LTC4215IGN#PBF indicates that it is offered in a lead-free, RoHS-compliant package, which is an important consideration for environmentally conscious designs and for compliance with global regulations.

Overall, the LTC4215IGN#PBF from Linear Technology is a robust and feature-rich hot swap controller that offers precise control over inrush current, protects against overcurrent conditions, and helps to maintain system integrity during card insertion and removal events. Its versatility and protection features make it an ideal choice for managing power distribution in complex electronic systems.

You May Also Be Interested in

Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess