EN
  • EN
  • DE

LTC4216CDE#TRPBF

Part No LTC4216CDE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 6V N-Channel Positive Low Voltage 12-Pin DFN EP T/R / IC CNTRLR HOT SWAP 12-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault
Operating Supply Voltage 2.3 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 1.6mA
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Feature Pins FAULT, FILTER, ON, /RESET, TIMER
Win Source Part Number 783930-LTC4216CDE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4216
Introduction Date February 25, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4216CDE#TRPBF CAD Model

Description

Product Overview: LTC4216CDE#TRPBF

The LTC4216CDE#TRPBF is a sophisticated hot swap controller integrated circuit (IC) from Linear Technology, designed to allow safe board insertion and removal from a live backplane. This component is engineered to control the inrush current during the insertion of electronic boards into a live system, thereby preventing damage to the connectors, as well as disturbances to the system's power supply and other boards.

Key Features and Benefits

  • Advanced Current Control: The LTC4216CDE#TRPBF provides precise control over the inrush current, ensuring a smooth and gradual power-up for capacitors and system components.
  • Overcurrent Protection: This device includes a fast-acting overcurrent protection feature that helps to safeguard the system against short circuits and excessive power draw scenarios.
  • Adjustable Turn-On Time: Designers can set the turn-on time by adjusting external components, providing a customizable approach to different system requirements.
  • High-Voltage Operation: With an operating range up to 80V, the LTC4216CDE#TRPBF is suitable for a wide variety of applications, including industrial and telecommunications systems.
  • Compact Design: The IC comes in a compact DFN package, which is ideal for space-constrained applications.
  • Thermal Protection: The built-in thermal protection feature prevents the IC from overheating, thus enhancing the reliability and longevity of the system.

Applications

The LTC4216CDE#TRPBF is versatile and can be used in a range of applications where power management and protection are critical. It is ideal for:

  • Server and Network Racks
  • Industrial Systems
  • Telecommunications Equipment
  • Power Distribution Systems

Quality and Reliability

Linear Technology is known for its commitment to high-quality products, and the LTC4216CDE#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in a wide range of operating conditions. The part number suffix "TRPBF" indicates that the product is provided in tape and reel packaging and is lead-free, catering to environmentally conscious designs and RoHS-compliant requirements.

In summary, the LTC4216CDE#TRPBF from Linear Technology is a high-performance hot swap controller that offers a blend of protection features and flexibility, making it an excellent choice for managing inrush current in complex electronic systems.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.5892 $79.7676
6+ $21.8167 $130.9002
9+ $21.1349 $190.2141
12+ $20.4532 $245.4384
15+ $19.7714 $296.5710
20+ $17.7262 $354.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 347 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess