Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Supply Voltage - Operating 2.5 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 10-MSOP
Feature Pins /FAULT, FB, FILTER, ON, /RESET, TIMER
Win Source Part Number 1063371-LTC4211IMS#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4211IMS#PBF CAD Model

Description

LTC4211IMS#PBF - Hot Swap Controller from Linear Technology

The LTC4211IMS#PBF is a sophisticated hot swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. It is housed in a compact MSOP-10 package and operates over a wide voltage range, making it an ideal choice for managing the power supply connection in high-availability systems.

Key Features

  • Wide Operating Voltage Range: The LTC4211IMS#PBF can handle a voltage range from 2.5V to 16.5V, catering to a broad spectrum of applications and ensuring compatibility with various system voltages.
  • Adjustable Current Limit: This hot swap controller allows for precise setting of the current limit threshold via an external resistor. This flexibility ensures protection tailored to the specific needs of the connected circuitry.
  • Overcurrent Protection: In the event of overcurrent conditions, the device responds quickly to protect both the motherboard and the card being inserted, helping to prevent damage to electronic components.
  • Automatic Retry or Latch Off: After a fault condition, the LTC4211IMS#PBF can be configured to either attempt a power-on again (auto-retry) or to latch off, depending on the needs of the application.
  • Under Voltage Lockout (UVLO): The controller ensures that the power is only enabled when the supply voltage is above a certain threshold, preventing malfunction due to insufficient voltage.
  • Gate Voltage Clamping: To protect the external N-channel MOSFET, the LTC4211IMS#PBF clamps the gate voltage, preventing it from exceeding the safe operating limits.

Applications

The LTC4211IMS#PBF is versatile and can be utilized in various applications that require hot swapping capabilities, such as:

  • Server and Network Equipment
  • RAID Systems
  • Industrial Computers
  • Telecommunications Infrastructure

Quality and Reliability

Linear Technology is known for its commitment to high-quality products, and the LTC4211IMS#PBF is no exception. It is designed to meet the stringent requirements of enterprise-level systems where uptime and reliability are paramount. The robust design ensures that the hot swap controller can withstand the rigors of frequent board insertions and removals without compromising performance.

Overall, the LTC4211IMS#PBF from Linear Technology is an essential component for designers looking to incorporate hot swap functionality into their systems, providing both protection and flexibility in a compact, reliable package.

You May Also Be Interested in

Intel
IC HOT SWAP CTRLR GP 8SOIC / Hot Swap Controller 1 Channel General Purpose 8-SOIC
Need more? Email Us
ECAD model for ES1010SI
Analog Devices Inc.
IC HOT SWAP CTRLR ATCA 16DFN / Hot Swap Controller, Monitor 1 Channel ATCA, MicroTCA™ 16-DFN (5x3)
Lowest to $12.2622
ECAD model for LTC4218IDHC-12#PBF
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Lowest to $53.8254
ECAD model for MAX5904ESA-T
Linear Technology
Hot Swap Controller 1-CH 16.5V N-Channel Positive Low Voltage 6-Pin TSOT-23 T/R / IC CONTROLLER HOT SWAP TSOT23-6
Lowest to $6.1396
ECAD model for LTC4210-1CS6#TRPBF
Maxim Integrated
IC HOT SWAP CTRL DUAL LV 16-QSOP
Lowest to $13.9735
ECAD model for MAX5918LEEE+
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 16-QSOP
Lowest to $10.9387
ECAD model for MAX5908UEE+T
Linear Technology
IC CTRLR HOTSWAP TIMEOUT 10MSOP
Need more? Email Us
ECAD model for LTC4212CMS#TRPBF
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Lowest to $4.9080
ECAD model for MAX5955BUEE+T
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16LFCSP / Hot Swap Controller 1 Channel General Purpose 16-LFCSP-WQ (3x3)
Lowest to $6.0557
ECAD model for ADM1270ACPZ-R7

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2667 $52.6670
21+ $4.9334 $103.6014
32+ $4.7667 $152.5344
46+ $4.4334 $203.9364
59+ $4.2667 $251.7353
74+ $4.1000 $303.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,880 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention