The LTC4100EG#TRPBF is a sophisticated smart battery charger controller from Linear Technology designed to optimize the performance and life of rechargeable batteries. This advanced integrated circuit (IC) is engineered to work with a variety of battery chemistries, including lithium-ion (Li-ion), nickel-metal hydride (NiMH), and lead-acid batteries.
Key Features:
- Smart Charging: The LTC4100EG#TRPBF employs an intelligent algorithm that adjusts the charging parameters in real-time, ensuring that batteries are charged quickly, efficiently, and safely.
- Multi-Chemistry Support: Compatible with several battery types, this controller provides the versatility needed for a wide range of applications.
- High Efficiency: Designed to minimize power loss during charging, it ensures that the energy is used effectively to charge the battery.
- System Integration: It includes features such as temperature monitoring and charge status signaling, which make it easy to integrate into larger battery management systems.
- PowerPath Control: The LTC4100EG#TRPBF supports PowerPath control, which allows the system to power up from an external source while simultaneously charging the battery, optimizing system uptime and battery life.
Applications:
The versatility and advanced features of the LTC4100EG#TRPBF make it suitable for a variety of applications, including:
- Portable consumer electronics
- Medical and healthcare devices
- Industrial and power tools
- Uninterruptible power supplies (UPS)
Technical Specifications:
- Package: 24-Lead SSOP
- Temperature Range: -40°C to 85°C
- Charge Current: Programmable
- Voltage Regulation: Accurate to ±0.8%
The LTC4100EG#TRPBF is available in a tape and reel package, denoted by the 'TRPBF' suffix, which makes it suitable for automated manufacturing processes. Its robust design and comprehensive feature set make it an ideal choice for designers looking to create reliable and efficient battery charging solutions.