EN
  • EN
  • DE

LTC4070EMS8E#PBF

Part No LTC4070EMS8E#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Shunt Battery Charger Li-Ion/Li-Pol 50mA 4V/4.1V/4.2V Automotive 8-Pin MSOP EP Tube / IC LIION/POLY BATT CHARGER 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Lithium-Ion/Polymer
Battery Pack Voltage 4.2V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 783876-LTC4070EMS8E#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4070
Introduction Date January 28, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4070EMS8E#PBF CAD Model

Description

Linear Technology's LTC4070EMS8E#PBF - Li-Ion/Polymer Shunt Battery Charger System

The LTC4070EMS8E#PBF by Linear Technology is a highly sophisticated and versatile shunt battery charger system designed for Li-Ion and Li-Polymer batteries. This advanced charging solution is ideal for low-power applications, where energy efficiency and battery life are crucial. It is housed in a compact MSOP-8 package, making it suitable for space-constrained applications.

The LTC4070 allows for small battery charging with current as low as 1mA up to 50mA. It features an innovative low battery disconnect function that protects the battery from deep discharge, thus extending the battery's lifespan. The charger's float voltage accuracy is ±0.5%, ensuring that the battery is charged precisely to its termination voltage without overcharging, which can be detrimental to battery health.

One of the key features of the LTC4070EMS8E#PBF is its low quiescent current, which is particularly important for battery-powered devices that need to conserve power. The device also includes an onboard thermal feedback that regulates the charge current to limit the die temperature during high power operation or high ambient temperature conditions.

The LTC4070 is equipped with an automatic recharge feature, which initiates a new charging cycle if the battery voltage falls below a preset threshold. This ensures that the battery remains fully charged without requiring manual intervention. Additionally, it includes a charge status output that can be used to indicate the charging progress or to signal a completed charge.

For added flexibility, the device does not require any external MOSFET, sense resistor, or blocking diode, which simplifies the design and reduces the overall solution footprint. The LTC4070EMS8E#PBF is designed to work with multiple input sources, including solar panels, making it a versatile choice for a wide range of environmentally-friendly applications.

In summary, the LTC4070EMS8E#PBF from Linear Technology is a feature-rich, easy-to-use shunt battery charger that provides a reliable and efficient charging solution for small Li-Ion/Polymer batteries, making it an excellent choice for portable, wearables, and energy-harvesting applications.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1428 $55.7140
11+ $9.1429 $100.5719
17+ $8.8571 $150.5707
24+ $8.5714 $205.7136
31+ $8.2857 $256.8567
41+ $7.4286 $304.5726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess