EN
  • EN
  • DE
  • IT

LTC4069EDC#TRPBF

Part No LTC4069EDC#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER LI-ION 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 750mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DFN (2x2)
Win Source Part Number 1063305-LTC4069EDC#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC4069
Introduction Date November 17, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC4069EDC#TRPBF CAD Model

Description

LTC4069EDC#TRPBF - Linear Technology's Standalone Linear Li-Ion Battery Charger

The LTC4069EDC#TRPBF from Linear Technology is a highly integrated and compact standalone linear battery charger designed specifically for charging single-cell lithium-ion batteries. This advanced charging solution comes in a small, low-profile (2mm x 3mm) DFN package, making it an ideal choice for space-constrained applications such as portable electronic devices, wearables, and IoT gadgets.

One of the key features of the LTC4069EDC#TRPBF is its ability to automatically adjust charging current based on the capabilities of the input supply, which helps prevent overloading USB ports or wall adapters. With an input voltage range of 4.25V to 6.5V, it can accommodate a variety of power sources, including USB ports and external power supplies.

The charger offers a programmable charge current up to 950mA, allowing users to customize the charging speed for different battery capacities. Additionally, it includes a complete constant-current/constant-voltage charge cycle with preconditioning, which ensures that batteries are charged safely and efficiently. The preconditioning feature is particularly important for reviving deeply discharged cells before entering the full charging cycle.

Another significant advantage of the LTC4069EDC#TRPBF is its onboard thermal regulation, which helps to maximize the charge rate without the risk of overheating. This thermal feedback automatically reduces charge current if the internal die temperature approaches a preset threshold, ensuring safe operation under all conditions.

For added convenience, the LTC4069EDC#TRPBF does not require an external sense resistor or blocking diode. Its internal MOSFET architecture eliminates the need for these additional components, further simplifying the design and reducing the overall solution footprint.

The device also features several safety mechanisms, including automatic recharge, charge termination, and a charge status output signal, which can be used to indicate charging progress or completion. In addition, it has built-in protection against overvoltage, short-circuit, and battery temperature faults, providing a robust charging solution for sensitive electronic devices.

In summary, the LTC4069EDC#TRPBF is a versatile and efficient solution for charging single-cell lithium-ion batteries in modern portable applications. Its compact size, ease of integration, and comprehensive set of features make it an excellent choice for designers looking to implement a reliable charging system with minimal external components.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0030 $52.0390
31+ $3.2845 $101.8195
48+ $3.1819 $152.7312
65+ $3.0793 $200.1545
84+ $2.9766 $250.0344
113+ $2.6687 $301.5631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess